location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon i-SENSYS LBP-3370 600 x 600 DPI A4

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
i-SENSYS LBP-3370
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
2226B022
Category:
Laser printers are devices that print high quality text or illustrations fast. They do so by very accurately applying toner (a kind of ink powder) to the paper and then heating the paper so the toner will melt and stick to the paper.
Laser Printers Check ‘Canon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 150267
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 25 Nov 2020 15:24:15
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Canon i-SENSYS LBP-3370 600 x 600 DPI A4
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Laser
  • - 600 x 600 DPI
  • - A4 26 ppm
  • - Ethernet LAN
  • - Total input capacity: 250 sheets Total output capacity: 125 sheets
  • - Internal memory: 64 MB 333 MHz
Long product name Canon i-SENSYS LBP-3370 600 x 600 DPI A4 :
The short editorial description of Canon i-SENSYS LBP-3370 600 x 600 DPI A4

i-SENSYS LBP-3370 - 26 ppm mono printing, First Print Out Time in only 6.5 seconds, Max. 550-sheet capacity with optional cassette
More>>>
Canon i-SENSYS LBP-3370 600 x 600 DPI A4:
The official marketing text of Canon i-SENSYS LBP-3370 600 x 600 DPI A4 as supplied by the manufacturer

Fast, professional printing
This compact and robust laser printer delivers your large, multi-page documents at a rapid speed of 26 pages per minute. You benefit from professional output with sharp text and clear graphics, thanks to a print resolution up to 2400 x 600dpi.

No warm-up time or waiting
Get prints the moment you need them, without waiting. There’s zero warm-up time from sleep mode due to our On-Demand fixing technology - and a First Print Out Time of only 6.5 seconds. What’s more, operation is quiet and this energy efficient printer uses only 5 watts in sleep mode.

Easy network connectivity
Ideal for workgroups, the i-SENSYS LBP3370 has a built-in network interface for easy connection to your office network. A Remote User Interface allows users to view machine status and monitor print jobs from their web browser. Also administrators can control machine settings.

Seamless PCL5e/6 support
PCL5e/6 support ensures seamless integration into existing PCL printing environments. Plus UFRII - Canon’s high performance printer language - provides superior processing speed for fast output of documents.

Cut paper costs
Cut paper costs and produce professional looking documents and booklets with fast, built-in automatic double-sided printing.

Flexible paper supply
A maximum paper capacity of 550 sheets - consisting of a standard 250-sheet cassette, 50-sheet multi-purpose and an optional 250-sheet cassette - handles the work of even the busiest offices.

Easy All-in-One cartridge
The All-in-One cartridge reduces maintenance requirements and ensures continuous high quality output. Simply replace the compact cartridge - containing toner, drum and cleaning units - and the printer is almost as good as 'new'.

Short summary description Canon i-SENSYS LBP-3370 600 x 600 DPI A4:
This short summary of the Canon i-SENSYS LBP-3370 600 x 600 DPI A4 data-sheet is auto-generated and uses the product title and the first six key specs.

Canon i-SENSYS LBP-3370, Laser, 600 x 600 DPI, A4, 26 ppm, Network ready

Long summary description Canon i-SENSYS LBP-3370 600 x 600 DPI A4:
This is an auto-generated long summary of Canon i-SENSYS LBP-3370 600 x 600 DPI A4 based on the first three specs of the first five spec groups.

Canon i-SENSYS LBP-3370. Print technology: Laser, Maximum resolution: 600 x 600 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 26 ppm. Network ready

Printing
Color *
No
Print technology *
Laser
Duplex printing *
No
Maximum resolution *
600 x 600 DPI
Print speed (black, normal quality, A4/US Letter) *
26 ppm
Warm-up time
8 s
Time to first page (black, normal)
6.5 s
Input & output capacity
Total input capacity *
250 sheets
Total output capacity *
125 sheets
Multi-Purpose tray
Yes
Multi-Purpose tray input capacity
50 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Maximum print size
210 x 297 mm
Paper tray media types *
Envelopes, Plain paper, Transparencies
ISO A-series sizes (A0...A9) *
A4, A5
ISO B-series sizes (B0...B9)
B5
Paper handling
Non-ISO print media sizes
Letter
Network
Network ready
Yes
Wi-Fi *
No
Ethernet LAN *
Yes
Performance
Internal memory *
64 MB
Processor frequency
333 MHz
Powersave acoustic emission
55 dB
Power
Power consumption (printing) *
430 W
Power consumption (standby)
9 W
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Weight
26.9 lbs (12.2 kg)
Dimensions (WxDxH)
15.7 x 14.9 x 10.5" (399.7 x 378.6 x 267 mm)
Other features
Mac compatibility
Yes
Networking features
10BASE-T/100BASE-TX
Compatible operating systems
Windows 2000, Server 2003, XP, Vista Mac OS X Version 10.2.8-10.5.x Linux
Source Testseek summary Average rating
Reviews
Updated:
2011-09-25 22:06:25
Uk has collected 2 expert reviews for Canon i-SENSYS LBP-3370 600 x 600 DPI A4 and the average expert rating is 70 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
70%
Source Review comments Score
pcadvisor.co.uk
Updated:
2011-09-25 22:06:25
The Canon i-SENSYS LBP3370 is a functional mono-laser printer aimed at the office environment. While colour lasers tend to get most of the headlines, most businesses continue to own large numbers of mono models. Typically, the majority of business d...
Bottom line So, the Canon i-SENSYS LBP3370 has some good features thatll make it a perfect addition to a busy office, and it mixes solid (although not world-beating) performance with clear print quality. The price, however, remains something of a problem for us...
70%
techworld.com
Updated:
2011-09-25 22:06:25
The Canon i-SENSYS LBP3370 is a functional mono-laser printer aimed at the office environment.While colour lasers tend to get most of the headlines, most businesses continue to own large numbers of mono models. Typically, the majority of business docu...
Bottom line So, the Canon i-SENSYS LBP3370 has some good features that'll make it a perfect addition to a busy office, and it mixes solid (although not world-beating) performance with clear print quality. The price, however, remains something of a problem for us...
0%