Canon logo

Canon LaserBase MF5630 Laser A4 600 x 600 DPI 18 ppm

Brand:
Product family:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
122327
Info modified on:
21 Oct 2022, 10:14:32
Long product name Canon LaserBase MF5630 Laser A4 600 x 600 DPI 18 ppm:

All-in-one LaserBase MF5630 - Print: 600x600 dpi, 18ppm. Copy: 18cpm, 50-200%. Scan: 1200x2400 dpi. USB 2.0

Canon LaserBase MF5630 Laser A4 600 x 600 DPI 18 ppm:

LaserBase MF5630



Benefit from high-speed laser printing, copying and perfect colour scanning all in one, stylish unit. Canon's expertise ensures fast, high quality output and ease-of-use for all functions.




Features:

- Laser All-in-One: printer, copier, colour scanner

- Fast 18 ppm/cpm, 1200 x 600 dpi (enhanced)

- Colour CCD scanner: 1200 x 2400 dpi, 48/24-bit colour depth

- USB 2.0 Hi-Speed interface

- 50-page ADF

- 250-sheet paper cassette

- All-in-One Cartridge

Short summary description Canon LaserBase MF5630 Laser A4 600 x 600 DPI 18 ppm:

Canon LaserBase MF5630, Laser, 600 x 600 DPI, Color scanning, A4

Long summary description Canon LaserBase MF5630 Laser A4 600 x 600 DPI 18 ppm:

Canon LaserBase MF5630. Print technology: Laser, Maximum resolution: 600 x 600 DPI. Maximum copy resolution: 600 x 600 DPI. Scanning: Color scanning, Optical scanning resolution: 600 x 600 DPI. Maximum ISO A-series paper size: A4

Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.