location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon EOS 400D + EFS 18-55mm 10 MP CMOS 3888 x 2592 pixels Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
EOS
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
EOS 400D + EFS 18-55mm
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
1237B016
Category:
With a digital camera all the pictures you make are stored digitally, which means you can instantly view a picture after you have taken it and take as many pictures as you like, without having to buy new films all the time. It is easy to download the pictures from your camera to your computer, either at home or at the shop and edit them before printing. Once they are on your computer, you can easily share your pics with the rest of the world by putting them on-line, or e-mailing them to friends.
Digital Cameras Check ‘Canon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 75636
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 06:35:24
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Canon EOS 400D + EFS 18-55mm 10 MP CMOS 3888 x 2592 pixels Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 10 MP CMOS Black
  • - PictBridge
  • - Lithium-Ion (Li-Ion)
Long product name Canon EOS 400D + EFS 18-55mm 10 MP CMOS 3888 x 2592 pixels Black :
The short editorial description of Canon EOS 400D + EFS 18-55mm 10 MP CMOS 3888 x 2592 pixels Black

EOS 400D
More>>>
Canon EOS 400D + EFS 18-55mm 10 MP CMOS 3888 x 2592 pixels Black:
The official marketing text of Canon EOS 400D + EFS 18-55mm 10 MP CMOS 3888 x 2592 pixels Black as supplied by the manufacturer

Make the world your playground with the EOS 400D. 10.1 Megapixels of superior CMOS resolution and Canon's Integrated Cleaning System deliver the EOS hallmark of crisp, clean images, shot after shot.

Features:
-10.1 Megapixel CMOS sensor
-EOS Integrated Cleaning System
-2.5" LCD
-9-point wide-area AF
-Picture Styles
-DIGIC II
-3fps with up to 27 frame burst
-DPP RAW image processing software
-Compact and lightweight
-EF/EF-S lens and EX Speedlite flash compatible

Make it your playground.

Quality
The EOS 400D's 10.1 Megapixel sensor employs the same outstanding CMOS image quality advantage of its big brothers in the professional EOS 1 range. Super sensitive in low light and virtually noise free, CMOS is also fast and power efficient.

EOS Integrated Cleaning System
For consistently pristine results, a complete dust prevention and cleaning system works to keep the EOS 400D's sensor spotless. A combination of technologies reduces, repels and removes dust and includes a Self-Cleaning Sensor Unit that shakes dust from the sensor with each power on.

Large bright LCD
Reviewing your work is a delight with the super bright 2.5" 230k pixel display - nearly twice the size of the EOS 350D. Photos feel crisper, richer and more saturated, while a 160° viewing angle makes for easy at-a-glance checking and sharing.

Faster, longer
Shoot at 3 fps for continuous bursts of up to 27 large JPEG images (10 RAW): like shooting a whole roll of film in a single burst.

Picture Style
Switching between Picture Style presets is like being able to change film mid-roll to achieve different colour response and Black & White effects. Sharpness, contrast, colour tone and saturation are individually adjustable.

High precision 9-point wide-area AF
Select from one of nine fixed focusing points across the scene for fast, accurate focusing - even with off-centre subjects and 'rule-of-thirds' compositions.

DIGIC II
This tiny super-computer renders colours with precision, accuracy and speed. Fast and power efficient, DIGIC II also delivers instant 0.2 second start up time.

Digital Photo Professional (DPP) software
Included in the box, DPP provides high-speed RAW image processing.

Lightweight and compact
Protecting the camera is a tough, durable casing that also keeps weight down to just 510 grams.

EF lenses and accessories
The EOS 400D is compatible with all of the more than 60 EF and EF-S lenses and all EX Series Speedlite flash units. E-TTL II passes data such as focal length and distance information from compatible EF lenses to the Speedlites for consistently accurate flash exposures.

Connectivity
Video Out allows TV screen review. Fast data transfer comes standard with USB 2.0 Hi-Speed.

Short summary description Canon EOS 400D + EFS 18-55mm 10 MP CMOS 3888 x 2592 pixels Black:
This short summary of the Canon EOS 400D + EFS 18-55mm 10 MP CMOS 3888 x 2592 pixels Black data-sheet is auto-generated and uses the product title and the first six key specs.

Canon EOS 400D + EFS 18-55mm, 10 MP, 3888 x 2592 pixels, CMOS, 18 oz (510 g), Black

Long summary description Canon EOS 400D + EFS 18-55mm 10 MP CMOS 3888 x 2592 pixels Black:
This is an auto-generated long summary of Canon EOS 400D + EFS 18-55mm 10 MP CMOS 3888 x 2592 pixels Black based on the first three specs of the first five spec groups.

Canon EOS 400D + EFS 18-55mm. Megapixel: 10 MP, Sensor type: CMOS, Maximum image resolution: 3888 x 2592 pixels. Display diagonal: 2.5". PictBridge. Weight: 18 oz (510 g). Product color: Black

Picture quality
Megapixel *
10 MP
Sensor type *
CMOS
Maximum image resolution *
3888 x 2592 pixels
Supported aspect ratios
3:2
Image formats supported *
Not supported
Exposure
ISO sensitivity
100, 200, 400, 800, 1600
Shutter
Camera shutter type
Electronic
Flash
Flash modes *
Auto, Flash off, Manual, Red-eye reduction
Audio
Voice recording
No
Wind filter
No
Memory
Compatible memory cards *
CF, microdrive
Display
Display *
LCD
Display diagonal *
2.5"
Display resolution (numeric)
230.000 pixels
Ports & interfaces
I/O ports
-USB 2.0 Hi-Speed (Mini-B) -Video output (PAL/ NTSC)
PictBridge *
Yes
USB version *
2.0
Camera
White balance *
Cloudy, Custom modes, Daylight, Fluorescent, Tungsten
Scene modes *
Night, Night landscape, Night portrait, Portrait, Landscape
Playback zoom (max)
10x
Design
Product color *
Black
Battery
Battery technology *
Lithium-Ion (Li-Ion)
Battery type
NB-2LH
System requirements
Mac compatibility
Yes
Weight & dimensions
Width
4.98" (126.5 mm)
Depth
3.71" (94.2 mm)
Height
2.56" (65 mm)
Weight
18 oz (510 g)
Packaging content
Bundled software
-ZoomBrowser EX / ImageBrowser -PhotoStitch, EOS Utility -TWAIN (Windows 98 / 2000), WIA (Windows Me) -Digital Photo Professional (Windows 2000 / XP & Mac)
Other features
Video capability
No
Dimensions (WxDxH)
4.98 x 3.71 x 2.56" (126.5 x 94.2 x 65 mm)
Data compression
RAW
Metering
TTL(35-zone SPC)
Lens system
EF / EF-S
Built-in flash
Yes
Camera focusing range
EV -0.5-18 (at 23°C & ISO100)
Camera shutter speed
30-1/4000 s
Focal length (35mm film equivalent)
0.709 - 2.17" (18 - 55 mm)
Compatible operating systems
-Windows 98 (SE)/2000/Me/XP -OS X v10.2-v10.4
Digital SLR
Yes