location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Q1860-69033 fuser

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Q1860-69033
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
Q1860-69033
Category:
Devices in laser printers or photocopiers which melts the toner onto the paper.
Fusers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 128632
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Long product name HP Q1860-69033 fuser :
The short editorial description of HP Q1860-69033 fuser

Fusing assembly
More>>>
HP Q1860-69033 fuser:
The official marketing text of HP Q1860-69033 fuser as supplied by the manufacturer

For 220 VAC operationю Bonds toner to the paper with heat

Short summary description HP Q1860-69033 fuser:
This short summary of the HP Q1860-69033 fuser data-sheet is auto-generated and uses the product title and the first six key specs.

HP Q1860-69033, Laser, HP LaserJet 5100, 4.63 lbs (2.1 kg)

Long summary description HP Q1860-69033 fuser:
This is an auto-generated long summary of HP Q1860-69033 fuser based on the first three specs of the first five spec groups.

HP Q1860-69033. Print technology: Laser, Compatibility: HP LaserJet 5100. Weight: 4.63 lbs (2.1 kg)

Features
Print technology
Laser
Compatibility
HP LaserJet 5100
Weight & dimensions
Weight
4.63 lbs (2.1 kg)
Technical details
AC input voltage
220 V