Cisco logo

Cisco ASR1004-PWR-AC= network switch component Power supply

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
57229
Info modified on:
13 Aug 2019, 20:03:18
Long product name Cisco ASR1004-PWR-AC= network switch component Power supply:

ASR1004 power supply, hot-plug/redundant, 765 W, Spare

Short summary description Cisco ASR1004-PWR-AC= network switch component Power supply:

Cisco ASR1004-PWR-AC=, Power supply, Stainless steel, Cisco ASR 1004, 765 W, 85 - 264 V, 50 - 60 Hz

Long summary description Cisco ASR1004-PWR-AC= network switch component Power supply:

Cisco ASR1004-PWR-AC=. Product type: Power supply, Product color: Stainless steel, Compatibility: Cisco ASR 1004. Total power: 765 W, AC input voltage: 85 - 264 V, AC input frequency: 50 - 60 Hz

Specs
Recommended products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.