location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Officejet Q3447A tray/feeder 400 sheets

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Officejet
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Q3447A
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
Q3447A show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8711319908995 show
Category:
Enlarge the input capacity of your printer with an extra tray, so you can print longer with less maintenance.
Trays & Feeders Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 168483
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 13 Jul 2023 00:49:51
The date of the most recent change of the data-sheet in Icecat's system
Long product name HP Officejet Q3447A tray/feeder 400 sheets :
The short editorial description of HP Officejet Q3447A tray/feeder 400 sheets

HP Inkjet pt3447 250-sheet Paper Tray
More>>>
HP Officejet Q3447A tray/feeder 400 sheets:
The official marketing text of HP Officejet Q3447A tray/feeder 400 sheets as supplied by the manufacturer






Short summary description HP Officejet Q3447A tray/feeder 400 sheets:
This short summary of the HP Officejet Q3447A tray/feeder 400 sheets data-sheet is auto-generated and uses the product title and the first six key specs.

HP Officejet Q3447A, Inkjet pt3447, 400 sheets, 250 sheets, 4.41 lbs (2 kg), 5.56 lbs (2.52 kg), 19.2 x 4.6 x 16.9" (487.6 x 116.8 x 429.2 mm)

Long summary description HP Officejet Q3447A tray/feeder 400 sheets:
This is an auto-generated long summary of HP Officejet Q3447A tray/feeder 400 sheets based on the first three specs of the first five spec groups.

HP Officejet Q3447A. Compatibility: Inkjet pt3447, Maximum capacity: 400 sheets, Maximum input capacity: 250 sheets. Weight: 4.41 lbs (2 kg). Package weight: 5.56 lbs (2.52 kg), Package dimensions (WxDxH): 19.2 x 4.6 x 16.9" (487.6 x 116.8 x 429.2 mm). Dimensions (WxDxH): 17.6 x 2.6 x 15.1" (447 x 66 x 383.5 mm)

Features
Compatibility *
Inkjet pt3447
Maximum capacity
400 sheets
Maximum input capacity
250 sheets
Media formats
Letter
Yes
Legal
Yes
Weight & dimensions
Weight
4.41 lbs (2 kg)
Packaging data
Package weight
5.56 lbs (2.52 kg)
Package dimensions (WxDxH)
19.2 x 4.6 x 16.9" (487.6 x 116.8 x 429.2 mm)
Other features
Dimensions (WxDxH)
17.6 x 2.6 x 15.1" (447 x 66 x 383.5 mm)