location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite BP240V370 UPS battery cabinet Tower

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
UPS Battery Pack for SV Series, 3-Phase UPS - External
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
BP240V370
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332225924 show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 39302
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Jun 2024 00:25:17
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Tripp Lite BP240V370 UPS battery cabinet Tower
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Tower
  • - Housing material: Steel
  • - Black
Long product name Tripp Lite BP240V370 UPS battery cabinet Tower :
The short editorial description of Tripp Lite BP240V370 UPS battery cabinet Tower

UPS Battery Pack for SV Series, 3-Phase UPS - External
More>>>
Tripp Lite BP240V370 UPS battery cabinet Tower:
The official marketing text of Tripp Lite BP240V370 UPS battery cabinet Tower as supplied by the manufacturer

Extend the Runtime of SV-Series UPS Systems
Tripp Lite’s BP240V370 external backup battery pack extends runtime for SV-Series UPS systems. It consists of a battery cabinet and sealed lead acid batteries. Up to three external battery pack cabinets may be connected in parallel to increase runtime.

Enjoy Compatibility with SV-Series UPS Systems
The BP240V370 external UPS battery pack uses a +/- 120V DC configuration and must be hardwired to a compatible UPS. Circuit breakers provide overcurrent protection. The BP240V370 is compatible with Tripp Lite UPS models that begin with SV20, SV40, SV60, SV80, SV100, SV120 and SV140.

Maintain a Uniform Look in Network Environments
Made of powder-coated steel, the battery cabinet is designed to match the SV-Series UPS systems to keep a consistent look in your server room or data center. The cabinet door is lockable to control access to batteries. The top of the cabinet has conduit knockouts for user-supplied power output cables. Front and rear vents allow the free flow of warm air out of the cabinet, and appropriate spacing provides
ventilation between individual batteries.

Comply with TAA Requirements
The BP240V370 complies with the Federal Trade Agreements Act (TAA) for GSA Schedule purchases.

One-Year Warranty
The BP240V370 is backed by a one-year limited warranty, ensuring reliability and performance

Short summary description Tripp Lite BP240V370 UPS battery cabinet Tower:
This short summary of the Tripp Lite BP240V370 UPS battery cabinet Tower data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite BP240V370, Tower, Black, Steel, 25.5" (646.9 mm), 43.3" (1099.8 mm), 78.9" (2005.1 mm)

Long summary description Tripp Lite BP240V370 UPS battery cabinet Tower:
This is an auto-generated long summary of Tripp Lite BP240V370 UPS battery cabinet Tower based on the first three specs of the first five spec groups.

Tripp Lite BP240V370. Form factor: Tower, Product color: Black, Housing material: Steel. Width: 25.5" (646.9 mm), Depth: 43.3" (1099.8 mm), Height: 78.9" (2005.1 mm). Country of origin: China, Master (outer) case width: 28.7" (730 mm), Master (outer) case length: 48" (1219.2 mm)

Design
Form factor *
Tower
Product color
Black
Housing material
Steel
Weight & dimensions
Width
25.5" (646.9 mm)
Depth
43.3" (1099.8 mm)
Height
78.9" (2005.1 mm)
Weight
266.1 lbs (120.7 kg)
Package width
8.13" (206.5 mm)
Package depth
15.5" (393.7 mm)
Package height
80.3" (2039.9 mm)
Package weight
710.1 lbs (322.1 kg)
Packaging content
Quantity
1
Technical details
Sustainability certificates
RoHS
Compliance certificates
RoHS
Logistics data
Country of origin
China
Master (outer) case width
28.7" (730 mm)
Master (outer) case length
48" (1219.2 mm)
Master (outer) case height
80.3" (2039.9 mm)
Master (outer) case weight
710.1 lbs (322.1 kg)
Quantity per master (outer) case
1 pc(s)
Brand Image Article code product Stock Price from
Tripp Lite BP240V40 UPS battery cabinet Tower Tripp Lite BP240V40 UPS battery cabinet Tower
(show image)
BP240V40 BP240V40 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite BP240V100L-NIB UPS battery cabinet Tower Tripp Lite BP240V100L-NIB UPS battery cabinet Tower
(show image)
BP240V100L-NIB BP240V100L-NIB 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite BP240V65-NIB UPS battery cabinet Tower Tripp Lite BP240V65-NIB UPS battery cabinet Tower
(show image)
BP240V65-NIB BP240V65-NIB 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite BP240V65 UPS battery cabinet Tower Tripp Lite BP240V65 UPS battery cabinet Tower
(show image)
BP240V65 BP240V65 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite BP240V40-NIB UPS battery cabinet Tower Tripp Lite BP240V40-NIB UPS battery cabinet Tower
(show image)
BP240V40-NIB BP240V40-NIB 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite BP240V09K UPS battery cabinet Tower Tripp Lite BP240V09K UPS battery cabinet Tower
(show image)
BP240V09K BP240V09K 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite BP240V09-NIB UPS battery cabinet Tower Tripp Lite BP240V09-NIB UPS battery cabinet Tower
(show image)
BP240V09-NIB BP240V09-NIB 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite BP240V65L UPS battery cabinet Tower Tripp Lite BP240V65L UPS battery cabinet Tower
(show image)
BP240V65L BP240V65L 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite BP240V40L UPS battery cabinet Tower Tripp Lite BP240V40L UPS battery cabinet Tower
(show image)
BP240V40L BP240V40L 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite BP240V100 UPS battery cabinet Tower Tripp Lite BP240V100 UPS battery cabinet Tower
(show image)
BP240V100 BP240V100 0.00
(excl. VAT)
0 (incl. VAT)