location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

2-Power BT.00803.002 laptop spare part Battery

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
2-Power Check ‘2-Power’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
BT.00803.002
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
BT.00803.002 show
Show alternative article codes used in the online market place
Category:
Spare parts for laptop e.g. hard disks.
Laptop Spare Parts Check ‘2-Power’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by 2-Power: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 36287
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 18 Apr 2023 12:20:40
The date of the most recent change of the data-sheet in Icecat's system
Guarantee: 1 Year.
Long product name 2-Power BT.00803.002 laptop spare part Battery :
The short editorial description of 2-Power BT.00803.002 laptop spare part Battery

Internal Battery
More>>>
2-Power BT.00803.002 laptop spare part Battery:
The official marketing text of 2-Power BT.00803.002 laptop spare part Battery as supplied by the manufacturer

- High quality Internal Battery to replace your BT.00803.002.
- Black rectangular battery with 7 way connector
- Guaranteed to meet or exceed the original manufacturer's specifications for the BT.00803.002 Internal Battery.

Short summary description 2-Power BT.00803.002 laptop spare part Battery:
This short summary of the 2-Power BT.00803.002 laptop spare part Battery data-sheet is auto-generated and uses the product title and the first six key specs.

2-Power BT.00803.002, Battery

Long summary description 2-Power BT.00803.002 laptop spare part Battery:
This is an auto-generated long summary of 2-Power BT.00803.002 laptop spare part Battery based on the first three specs of the first five spec groups.

2-Power BT.00803.002. Type: Battery

Features
Type *
Battery
Product color
Black
Battery
Battery technology
Lithium-Ion (Li-Ion)
Battery capacity
4300 mAh
Battery
Battery voltage
14.8 V
Weight & dimensions
Weight
16 oz (455 g)
Other features
Compatible products
Acer TravelMate
Dimensions (WxDxH)
5.98 x 4.49 x 0.787" (152 x 114 x 20 mm)
Brand Image Article code product Stock Price from
BTI

BTI LTBT03757M2R laptop spare part Battery
(show image)
LTBT03757M2R LTBT03757M2R 0.00
(excl. VAT)
0 (incl. VAT)
BTI

BTI LTBT03756M2R laptop spare part Battery
(show image)
LTBT03756M2R LTBT03756M2R 0.00
(excl. VAT)
0 (incl. VAT)
BTI

BTI LTBT03755M2R laptop spare part Battery
(show image)
LTBT03755M2R LTBT03755M2R 0.00
(excl. VAT)
0 (incl. VAT)
BTI

BTI LTBT02797M2R laptop spare part Battery
(show image)
LTBT02797M2R LTBT02797M2R 0.00
(excl. VAT)
0 (incl. VAT)
BTI

BTI LTBT02794M2R laptop spare part Battery
(show image)
LTBT02794M2R LTBT02794M2R 0.00
(excl. VAT)
0 (incl. VAT)
BTI

BTI LTBT02793M2R laptop spare part Battery
(show image)
LTBT02793M2R LTBT02793M2R 0.00
(excl. VAT)
0 (incl. VAT)
BTI

BTI LTBT02789M2R laptop spare part Battery
(show image)
LTBT02789M2R LTBT02789M2R 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)