location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon PowerShot A80 4 MP

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
PowerShot
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
A80
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
9026A020
Category:
With a digital camera all the pictures you make are stored digitally, which means you can instantly view a picture after you have taken it and take as many pictures as you like, without having to buy new films all the time. It is easy to download the pictures from your camera to your computer, either at home or at the shop and edit them before printing. Once they are on your computer, you can easily share your pics with the rest of the world by putting them on-line, or e-mailing them to friends.
Digital Cameras Check ‘Canon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 15709
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 04:13:10
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Canon PowerShot A80 4 MP
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 4 MP
  • - Optical zoom: 3x Digital zoom: 3.6x
  • - Video recording 320 x 240 pixels
  • - Built-in microphone
Long product name Canon PowerShot A80 4 MP :
The short editorial description of Canon PowerShot A80 4 MP

PowerShot A80, 4.0 Megapixel CCD, 3x opt zoom, 11x combined zoom
More>>>
Canon PowerShot A80 4 MP:
The official marketing text of Canon PowerShot A80 4 MP as supplied by the manufacturer

The PowerShot A80 is ideal for developing your digital photography skills. Easy for first-time users, yet with an impressive range of features and accessories you can grow to a more advanced level.

Short summary description Canon PowerShot A80 4 MP:
This short summary of the Canon PowerShot A80 4 MP data-sheet is auto-generated and uses the product title and the first six key specs.

Canon PowerShot A80, 4 MP, 3x, 8.82 oz (250 g)

Long summary description Canon PowerShot A80 4 MP:
This is an auto-generated long summary of Canon PowerShot A80 4 MP based on the first three specs of the first five spec groups.

Canon PowerShot A80. Megapixel: 4 MP. Optical zoom: 3x, Digital zoom: 3.6x. Maximum video resolution: 320 x 240 pixels. Display diagonal: 1.5". Weight: 8.82 oz (250 g)

Picture quality
Megapixel *
4 MP
Lens system
Optical zoom *
3x
Digital zoom *
3.6x
Flash
Flash modes *
Red-eye reduction
Video
Video recording *
Yes
Maximum video resolution *
320 x 240 pixels
Audio
Built-in microphone *
Yes
Display
Display *
LCD
Display diagonal *
1.5"
Ports & interfaces
I/O ports
USB A/V output (PAL/NTSC)
System requirements
Mac compatibility
Yes
Weight & dimensions
Weight
8.82 oz (250 g)
Other features
Dimensions (WxDxH)
4.06 x 2.54 x 1.37" (103.1 x 64.6 x 34.7 mm)
Interface
USB (PTP) / A/V output (PAL/NTSC)
Minimum system requirements
PC: Windows 98(including SE) / 2000 / Me / XP Macintosh: OS 9.0 – 9.2, OS X v10.1 / v10.2
Lens focal range
7.8 – 23.4 mm (35mm film equivalent: 38 – 114mm)
Data compression
SuperFine, Fine, Normal, L)2272 x 1704, (M1)1600 x 1200, (M2)1024 x 768, (S)640 x 480
Lens system
6 elements in 5 groups (2 aspherical elements)