Leitz logo

Leitz 41970025 report cover PVC

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
32159
Info modified on:
21 Mar 2023, 10:34:21
Long product name Leitz 41970025 report cover PVC:

Leitz Schnellhefter A5/4197-00-25 175x230mm rot

Short summary description Leitz 41970025 report cover PVC:

Leitz 41970025, PVC, A5, 9.06" (230 mm), 6.89" (175 mm)

Long summary description Leitz 41970025 report cover PVC:

Leitz 41970025. Material: PVC, Format: A5. Width: 9.06" (230 mm), Height: 6.89" (175 mm)

Specs
Similar products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.