location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson Stylus Pro 9450 large format printer Color 1440 x 720 DPI A0 (841 x 1189 mm) Ethernet LAN

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Epson Stylus Pro 9450 Photo Black Edition
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C11C699011A1
Category:
These printers have been designed for printing on media larger than A4. Perfect for printing impressive posters!
Large Format Printers Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 120979
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Epson Stylus Pro 9450 large format printer Color 1440 x 720 DPI A0 (841 x 1189 mm) Ethernet LAN
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 1440 x 720 DPI Color
  • - A0 (841 x 1189 mm) Cut sheets
  • - USB port Ethernet LAN
Long product name Epson Stylus Pro 9450 large format printer Color 1440 x 720 DPI A0 (841 x 1189 mm) Ethernet LAN :
The short editorial description of Epson Stylus Pro 9450 large format printer Color 1440 x 720 DPI A0 (841 x 1189 mm) Ethernet LAN

High productivity large format printing
More>>>
Epson Stylus Pro 9450 large format printer Color 1440 x 720 DPI A0 (841 x 1189 mm) Ethernet LAN:
The official marketing text of Epson Stylus Pro 9450 large format printer Color 1440 x 720 DPI A0 (841 x 1189 mm) Ethernet LAN as supplied by the manufacturer

If you are looking for a high speed, professional in-house colour printer, look no further. We have combined our advanced Epson UltraChrome™ ink technology and the very latest print technologies to give you everything you need, and more.
Vivid colour from Epson UltraChrome™ 4-colour ink technology
Highly reliable ink delivery with our pressurised ink cartridges
High quality and high speed with our dual CMYK ink configuration
Flexible media handling up to B0+ with manual sheet feed and roll feed
Delivers prints with a lightfastness of up to 75 years (indoor)
Low cost per page with efficient Epson Variable-sized Droplet Technology
Highly versatile, flexible and easy to use
Gives you consistent high quality prints on a wide range of matte media
Easy connection to USB 2.0 and IEEE 1394 (FireWire) ports (network card optional)

Short summary description Epson Stylus Pro 9450 large format printer Color 1440 x 720 DPI A0 (841 x 1189 mm) Ethernet LAN:
This short summary of the Epson Stylus Pro 9450 large format printer Color 1440 x 720 DPI A0 (841 x 1189 mm) Ethernet LAN data-sheet is auto-generated and uses the product title and the first six key specs.

Epson Stylus Pro 9450, 1440 x 720 DPI, A0 (841 x 1189 mm), 0.08 - 0.5 mm, 1118mm, USB Type-A, 128 MB

Long summary description Epson Stylus Pro 9450 large format printer Color 1440 x 720 DPI A0 (841 x 1189 mm) Ethernet LAN:
This is an auto-generated long summary of Epson Stylus Pro 9450 large format printer Color 1440 x 720 DPI A0 (841 x 1189 mm) Ethernet LAN based on the first three specs of the first five spec groups.

Epson Stylus Pro 9450. Maximum resolution: 1440 x 720 DPI. Maximum print size: A0 (841 x 1189 mm), Media thickness: 0.08 - 0.5 mm, Maximum media width: 1118mm. USB connector: USB Type-A. Internal memory: 128 MB, Country of origin: Spain. Power requirements: 100 - 120V/220 - 240V, Power consumption (standby): 6 W, Power consumption (typical): 50 W

Printing
Print head nozzles
180 x 8
Color *
Yes
Maximum resolution *
1440 x 720 DPI
Number of print cartridges *
4
Paper handling
Maximum print size *
A0 (841 x 1189 mm)
Cut sheets *
Yes
Media thickness
0.08 - 0.5 mm
Maximum media width
1118mm
Roll paper
Yes
Ports & interfaces
Ethernet LAN *
Yes
USB port *
Yes
USB connector
USB Type-A
USB 2.0 ports quantity
1
RJ-45 ports quantity
1
Performance
Internal memory
128 MB
Country of origin
Spain
Power
Power requirements
100 - 120V/220 - 240V
Power consumption (standby)
6 W
Power consumption (typical)
50 W
Weight & dimensions
Dimensions (WxDxH)
67 x 26.7 x 47.1" (1702 x 678 x 1196 mm)
Weight
198.4 lbs (90 kg)
Packaging data
Package width
32.3" (820 mm)
Package depth
74.8" (1900 mm)
Package height
39" (990 mm)
Package weight
306.2 lbs (138.9 kg)
Logistics data
Quantity per pallet
1 pc(s)
Quantity per pack
1 pc(s)
Pallet width
47.2" (120 cm)
Pallet height
39.4" (100 cm)
Quantity per pallet layer
1 pc(s)
Quantity per pallet layer (UK)
1 pc(s)
Quantity per pallet (UK)
1 pc(s)
Pallet length (UK)
44.9" (114 cm)