location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Leitz NeXXt 50080035 hole punch 30 sheets Blue, White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Leitz Check ‘Leitz’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
NeXXt
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
WOW Metal Office Hole Punch
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
50080035 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4002432316779
Category:
Manual or electric device used for making perforations (holes) in paper.
Hole Punches Check ‘Leitz’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Leitz: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 96148
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 19 Apr 2023 13:29:53
The date of the most recent change of the data-sheet in Icecat's system
Guarantee: 10 year guarantee
Long product name Leitz NeXXt 50080035 hole punch 30 sheets Blue, White :
The short editorial description of Leitz NeXXt 50080035 hole punch 30 sheets Blue, White

NeXXt 5008 Office Hole Punch, Blue
More>>>
Leitz NeXXt 50080035 hole punch 30 sheets Blue, White:
The official marketing text of Leitz NeXXt 50080035 hole punch 30 sheets Blue, White as supplied by the manufacturer

Sturdy metal punch for everyday use. Strong and reliable.

- Capacity : 3mm/30 sheets (80gsm paper).
- Innovative hand held grip design and sharp stamps for less punching effort.
- Click stop guide bar which stays firmly in place with a clear viewing frame for easy visibility of sizes.
- Hinged waste box, easy to release.
- Material: metal with non-slip plastic base to prevent scratching office furniture.

Short summary description Leitz NeXXt 50080035 hole punch 30 sheets Blue, White:
This short summary of the Leitz NeXXt 50080035 hole punch 30 sheets Blue, White data-sheet is auto-generated and uses the product title and the first six key specs.

Leitz NeXXt 50080035, 30 sheets, Blue, White, 3.15" (8 cm), 0.118" (3 mm), A4, A5, A6, Folio, US-Quart, 4.21" (107 mm)

Long summary description Leitz NeXXt 50080035 hole punch 30 sheets Blue, White:
This is an auto-generated long summary of Leitz NeXXt 50080035 hole punch 30 sheets Blue, White based on the first three specs of the first five spec groups.

Leitz NeXXt 50080035. Punch capacity: 30 sheets, Product color: Blue, White, Punch distance: 3.15" (8 cm). Width: 4.21" (107 mm), Depth: 5.39" (137 mm), Height: 3.94" (100 mm)

Features
Punch capacity
30 sheets
Product color
Blue, White
Punch holes quantity
2
Punch distance
3.15" (8 cm)
Hole diameter
0.118" (3 mm)
Format
A4, A5, A6, Folio, US-Quart
Weight & dimensions
Width
4.21" (107 mm)
Depth
5.39" (137 mm)
Height
3.94" (100 mm)
Weight
13.3 oz (378 g)
Packaging content
Quantity
1
Brand Image Article code product Stock Price from
Leitz NeXXt 50082064 hole punch 30 sheets Leitz NeXXt 50082064 hole punch 30 sheets
(show image)
50082064 50082064 0.00
(excl. VAT)
0 (incl. VAT)
Leitz NeXXt 50080095 hole punch 30 sheets Black, White Leitz NeXXt 50080095 hole punch 30 sheets Black, White
(show image)
50080095 WOW Metal Office Hole Punch 0.00
(excl. VAT)
0 (incl. VAT)
Leitz NeXXt hole punch 16 sheets Blue Leitz NeXXt hole punch 16 sheets Blue
(show image)
50380035 NeXXt 0.00
(excl. VAT)
0 (incl. VAT)
Leitz NeXXt hole punch 30 sheets Red Leitz NeXXt hole punch 30 sheets Red
(show image)
50080025 NeXXt 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Deutschland 1 distributor(s)
United Kingdom 3 distributor(s)