location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Jabra Pro 9470 Headset Wired & Wireless Head-band Office/Call center Micro-USB Bluetooth Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Jabra Check ‘Jabra’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Pro 9470
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
9470-26-904-101 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5706991009866
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Jabra: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 127311
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 29 Jan 2024 08:31:38
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Jabra Pro 9470 Headset Wired & Wireless Head-band Office/Call center Micro-USB Bluetooth Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Black Office/Call center Head-band Headset
  • - Wired & Wireless USB connectivity Bluetooth 2.1+EDR 5905.5" (150 m)
  • - Supraaural 150 - 6800 Hz 32 Ω 93 dB
  • - Microphone type: Boom -44 dB
Long product name Jabra Pro 9470 Headset Wired & Wireless Head-band Office/Call center Micro-USB Bluetooth Black :
The short editorial description of Jabra Pro 9470 Headset Wired & Wireless Head-band Office/Call center Micro-USB Bluetooth Black

Pro 9470
More>>>
Jabra Pro 9470 Headset Wired & Wireless Head-band Office/Call center Micro-USB Bluetooth Black:
The official marketing text of Jabra Pro 9470 Headset Wired & Wireless Head-band Office/Call center Micro-USB Bluetooth Black as supplied by the manufacturer

Stay in touch around the office
Jabra PRO 9400 is the first series of wireless office headsets with user-friendly touch screen for easy call control.

One headset for all your phones
Today’s business cards often feature different numbers for desk, mobile and softphone. The result? You find yourself grabbing your mobile just as the caller gives up and tries the desk phone instead! Designed with busy office professionals in mind, Jabra PRO™ 9400 series can save you a lot of hassle. Thanks to Multiuse technology, all your phone calls come to the same headset. Just tap the talk button and start talking.

User-friendly touch screen
Up to the three devices – desk, mobile and softphone – are united by a stylish touch screen base. The base connects to your headset via DECT – a technology characterized by its reliable, long range capabilities – offering a wireless range of up to 150m. Equipped with a SmartSetup wizard, the touch screen helps you connect phones and choose preferences to get started. Once you’re up and running, it’s colorful icons and intuitive menu system make call-handling a breeze.

Unbeatable sound
Several state-of-the-art sound technologies enable Jabra PRO 9400 Series headsets to deliver unrivalled call clarity and safety. State-of-the-art noise-canceling technology and advanced Digital Signal Processing practically eliminates all background noise, so your voice can always be heard clearly. Wideband sound ensures that the sound you hear is crystal clear, while SafeTone technology protects your hearing by cutting off sudden loud noises and securing safe average sound levels through the day.

Short summary description Jabra Pro 9470 Headset Wired & Wireless Head-band Office/Call center Micro-USB Bluetooth Black:
This short summary of the Jabra Pro 9470 Headset Wired & Wireless Head-band Office/Call center Micro-USB Bluetooth Black data-sheet is auto-generated and uses the product title and the first six key specs.

Jabra Pro 9470, Wired & Wireless, Office/Call center, 150 - 6800 Hz, 0.988 oz (28 g), Headset, Black

Long summary description Jabra Pro 9470 Headset Wired & Wireless Head-band Office/Call center Micro-USB Bluetooth Black:
This is an auto-generated long summary of Jabra Pro 9470 Headset Wired & Wireless Head-band Office/Call center Micro-USB Bluetooth Black based on the first three specs of the first five spec groups.

Jabra Pro 9470. Product type: Headset. Connectivity technology: Wired & Wireless, Bluetooth. Recommended usage: Office/Call center. Headphone frequency: 150 - 6800 Hz. Wireless range: 5905.5" (150 m). Weight: 0.988 oz (28 g). Product color: Black

Performance
Product type *
Headset
Wearing style *
Head-band
Recommended usage *
Office/Call center
Headset type
Monaural
Product color *
Black
DECT connectable
Yes
Ports & interfaces
Connectivity technology *
Wired & Wireless
USB connectivity
Yes
USB connector
Micro-USB
Bluetooth
Yes
Bluetooth version
2.1+EDR
Wireless range
5905.5" (150 m)
Headphones
Ear coupling *
Supraaural
Headphone frequency
150 - 6800 Hz
Impedance
32 Ω
Headphone sensitivity
93 dB
Microphone
Microphone type *
Boom
Microphone frequency
150 - 6800 Hz
Microphone sensitivity
-44 dB
Microphone direction type
Unidirectional
Microphone noise-canceling
Yes
Base station
Base station dimensions (W x D x H)
3.7 x 6.3 x 3.23" (94 x 160 x 82 mm)
Base station weight
6.95 oz (197 g)
Battery
Rechargeable battery
Yes
Talk time
9 h
Battery recharge time
2 h
Battery voltage
7.5 V
Standby time
38 h
Charging time
2 h
Weight & dimensions
Width
1.89" (48 mm)
Depth
4.72" (120 mm)
Height
0.709" (18 mm)
Weight
0.988 oz (28 g)
Packaging content
Charger
Yes
Quick start guide
Yes
Cables included
USB
Quantity
1
Other features
Compatibility
Telephone
RJ-9 connector
Yes
Source Testseek summary Average rating
Reviews
Updated:
2011-07-31 19:05:14
Uk has collected 6 expert reviews for Jabra Pro 9470 Headset Wired & Wireless Head-band Office/Call center Micro-USB Bluetooth Black and the average expert rating is 88 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
88%
Source Review comments Score
eweek.com
Updated:
2011-07-31 19:05:13
VOIP & TelephonyREVIEW: Jabra PRO 9470 Makes Every Phone WirelessShare By: Andrew Garcia2010-02-23Article Rating: / 0 There are 0 user comments on this VOIP & Telephony story.Rate This Article:Poor Best E-mail Print PDF VersionJabra PRO 9470 extends...
0%
vr-zone.com
Updated:
2014-05-24 05:41:41
Sometimes, having an extra hand at work really allows you to multi-task much more and make work a little less difficult. And wouldn't things be even easier if you could answer your office phone, handphone as well as computer calls all with the same hea...
Bottom line The Gigabyte X58A-UD3R sample we took hold of is just what you'd get off the store shelves of your local computer hardware retailer, and purchasing it from a shop/online store is probably the simplest way to get your hands on one. The bunch of us here...
83%
Brand Image Article code product Stock Price from
Jabra 14401-07 headphones/headset Wireless Ear-hook Office/Call center Bluetooth Black Jabra 14401-07 headphones/headset Wireless Ear-hook Office/Call center Bluetooth Black
(show image)
14401-07 Jabra Pro 9450 MIDI 0.00
(excl. VAT)
0 (incl. VAT)
Jabra 14401-01 headphones/headset Wireless Ear-hook Office/Call center Bluetooth Black Jabra 14401-01 headphones/headset Wireless Ear-hook Office/Call center Bluetooth Black
(show image)
14401-01 Jabra Pro 9470 MIDI 0.00
(excl. VAT)
0 (incl. VAT)
Jabra 14401-05 headphones/headset Wireless Ear-hook Office/Call center Micro-USB Bluetooth Black Jabra 14401-05 headphones/headset Wireless Ear-hook Office/Call center Micro-USB Bluetooth Black
(show image)
14401-05 Jabra Pro 9450/60 Flex mono 0.00
(excl. VAT)
0 (incl. VAT)
Jabra Pro 9400 Replacement Headset Wireless Head-band Office/Call center Bluetooth Black Jabra Pro 9400 Replacement Headset Wireless Head-band Office/Call center Bluetooth Black
(show image)
14401-03 Jabra Pro9460/65 Flex Duo 0.00
(excl. VAT)
0 (incl. VAT)
Jabra 14121-25 headphones/headset Bluetooth Black Jabra 14121-25 headphones/headset Bluetooth Black
(show image)
14121-25 Jabra A Headband 0.00
(excl. VAT)
0 (incl. VAT)
Jabra Biz 2400 Headset Wired Head-band Office/Call center Bluetooth Gray Jabra Biz 2400 Headset Wired Head-band Office/Call center Bluetooth Gray
(show image)
2499-823-104 Jabra BIZ 2400 MS USB 0.00
(excl. VAT)
0 (incl. VAT)
Jabra BIZ 2400 Duo Headset Wired Head-band Office/Call center Bluetooth Black Jabra BIZ 2400 Duo Headset Wired Head-band Office/Call center Bluetooth Black
(show image)
2409-700-104 Jabra BIZ 2400 Duo 0.00
(excl. VAT)
0 (incl. VAT)
Jabra BIZ 2400 Mono, 3-in-1 Headset Wired Neck-band, Ear-hook, Head-band Office/Call center Bluetooth Black Jabra BIZ 2400 Mono, 3-in-1 Headset Wired Neck-band, Ear-hook, Head-band Office/Call center Bluetooth Black
(show image)
2406-820-104 Jabra BIZ 2400 Mono, 3-in-1 0.00
(excl. VAT)
0 (incl. VAT)
Jabra GN2000 mono SoundTube Headset Wired Head-band Office/Call center Bluetooth Black Jabra GN2000 mono SoundTube Headset Wired Head-band Office/Call center Bluetooth Black
(show image)
2003-320-104 Jabra GN2000 Mono, SoundTube, Narrow Band 0.00
(excl. VAT)
0 (incl. VAT)
Jabra GN2000 Headset Wired Head-band Office/Call center Bluetooth Black Jabra GN2000 Headset Wired Head-band Office/Call center Bluetooth Black
(show image)
2003-820-104 Jabra GN2000 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Deutschland 1 distributor(s)
Norway 2 distributor(s)
Danmark 1 distributor(s)
Sverige 1 distributor(s)