location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Cisco VIC2-4FXO voice network module RJ-45

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Cisco Check ‘Cisco’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
VIC2-4FXO
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
VIC2-4FXO show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5051964012146
Category:
Devices which convert telephone voice signals into a form that can be transmitted over an IP network (the internet).
Voice Network Modules Check ‘Cisco’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Cisco: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 39473
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 17:10:26
The date of the most recent change of the data-sheet in Icecat's system
Long product name Cisco VIC2-4FXO voice network module RJ-45 :
The short editorial description of Cisco VIC2-4FXO voice network module RJ-45

4x FXO, Grey
More>>>
Short summary description Cisco VIC2-4FXO voice network module RJ-45:
This short summary of the Cisco VIC2-4FXO voice network module RJ-45 data-sheet is auto-generated and uses the product title and the first six key specs.

Cisco VIC2-4FXO, H.323 V1/V2/V3/V4, MGCP 0.1/1.0, FRF.11/FRF.12, 0 - 40 °C, -25 - 70 °C, 5 - 85%, 5 - 95%

Long summary description Cisco VIC2-4FXO voice network module RJ-45:
This is an auto-generated long summary of Cisco VIC2-4FXO voice network module RJ-45 based on the first three specs of the first five spec groups.

Cisco VIC2-4FXO. Supported network protocols: H.323 V1/V2/V3/V4, MGCP 0.1/1.0, Compliance industry standards: FRF.11/FRF.12

Brand Image Article code product Stock Price from
Cisco

Cisco VIC3-2FXS-E/DID= voice network module FXS
(show image)
VIC3-2FXS-E/DID= VIC3-2FXS-E/DID= 0.00
(excl. VAT)
0 (incl. VAT)
Cisco

Cisco VIC3-2E/M= voice network module
(show image)
VIC3-2E/M= VIC3-2E/M= 0.00
(excl. VAT)
0 (incl. VAT)
Cisco

Cisco VIC3-4FXS/DID= voice network module FXS
(show image)
VIC3-4FXS/DID= VIC3-4FXS/DID= 0.00
(excl. VAT)
0 (incl. VAT)
Cisco

Cisco VIC3-2FXS/DID= voice network module FXS
(show image)
VIC3-2FXS/DID= VIC3-2FXS/DID= 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Nederland 1 distributor(s)
España 2 distributor(s)
France 2 distributor(s)
Italia 2 distributor(s)
Sverige 3 distributor(s)
United Kingdom 4 distributor(s)
Suomi 1 distributor(s)
United States 2 distributor(s)
Österreich 1 distributor(s)
México 1 distributor(s)