Tucano logo

Tucano BTRVD-M laptop case 17" Trolley case Brown

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
34581
Info modified on:
19 Nov 2020, 13:37:12
Long product name Tucano BTRVD-M laptop case 17" Trolley case Brown:

BTRVD-M, Trolley Vado, 15.4", MacBook Pro 17", brown, nylon

Short summary description Tucano BTRVD-M laptop case 17" Trolley case Brown:

Tucano BTRVD-M, Trolley case, 17", 8.38 lbs (3.8 kg)

Long summary description Tucano BTRVD-M laptop case 17" Trolley case Brown:

Tucano BTRVD-M. Case type: Trolley case, Maximum screen size: 17". Weight: 8.38 lbs (3.8 kg)

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.