location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

StarTech.com SVECONUS15 KVM cable Black 181.1" (4.6 m)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
StarTech.com Check ‘StarTech.com’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
15 ft 2-in-1 Ultra Thin USB KVM Cable
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SVECONUS15 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0065030804745 show
Category:
A KVM (Keyboard Video Mouse) cable connects a keyboard, mouse and monitor to two or more computers.
KVM Cables Check ‘StarTech.com’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by StarTech.com: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 227575
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points StarTech.com SVECONUS15 KVM cable Black 181.1" (4.6 m)
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 181.1" (4.6 m)
  • - Video port type: VGA
  • - Black
Guarantee: Lifetime Warranty
Long product name StarTech.com SVECONUS15 KVM cable Black 181.1" (4.6 m) :
The short editorial description of StarTech.com SVECONUS15 KVM cable Black 181.1" (4.6 m)

15 ft 2-in-1 Ultra Thin USB KVM Cable
More>>>
StarTech.com SVECONUS15 KVM cable Black 181.1" (4.6 m):
The official marketing text of StarTech.com SVECONUS15 KVM cable Black 181.1" (4.6 m) as supplied by the manufacturer

Connect VGA video and USB using a single thin KVM cable
The SVECONUS15 15 ft 2-in-1 Ultra Thin USB VGA KVM Cable features an ultra-thin design and is constructed of only high quality materials for durability and long-term reliability.
StarTech.com''s professional line of 2-in-1 USB KVM switch cables are specifically designed to work with your StarView or Server Remote Control KVM switch, integrating the necessary USB and VGA connections into a single cable - reducing tangles while maintaining excellent performance.
Backed by a StarTech.com lifetime warranty.
Works With the following StarTech.com products:
SVx31DUSBx series KVM Switches
SVx31HD series KVM Switches
RACKCONSxx08/16 series LCD Consoles
CABx31HD series KVM Modules
SV565UTPx series Console Extenders
The StarTech.com Advantage
- 2-in-1 cable design reduces desktop cable clutter
- Integrated design is ideal for use in a rack or cabinet where cable management and airflow are critical
- High quality cable construction provides long-term reliability and performance

Short summary description StarTech.com SVECONUS15 KVM cable Black 181.1" (4.6 m):
This short summary of the StarTech.com SVECONUS15 KVM cable Black 181.1" (4.6 m) data-sheet is auto-generated and uses the product title and the first six key specs.

StarTech.com SVECONUS15, 181.1" (4.6 m), VGA, Black, USB, USB A + VGA, VGA

Long summary description StarTech.com SVECONUS15 KVM cable Black 181.1" (4.6 m):
This is an auto-generated long summary of StarTech.com SVECONUS15 KVM cable Black 181.1" (4.6 m) based on the first three specs of the first five spec groups.

StarTech.com SVECONUS15. Cable length: 181.1" (4.6 m), Video port type: VGA, Product color: Black. Weight: 17.6 oz (500 g), Package width: 7.87" (200 mm), Package depth: 8.66" (220 mm). Connector(s): HDDB15 Male - 1 x 4 pin USB Male, HDDB15 Female

Performance
Product color
Black
Cable length *
181.1" (4.6 m)
Video port type *
VGA
Console port
USB
Connector 1
USB A + VGA
Connector 2
VGA
Packaging data
Weight
17.6 oz (500 g)
Packaging data
Package width
7.87" (200 mm)
Package depth
8.66" (220 mm)
Package height
1.1" (28 mm)
Package weight
12.6 oz (356 g)
Logistics data
Harmonized System (HS) code
84733080
Other features
Connector(s)
HDDB15 Male - 1 x 4 pin USB Male, HDDB15 Female
Brand Image Article code product Stock Price from
StarTech.com SVECONUS6 KVM cable Black 70.9" (1.8 m) StarTech.com SVECONUS6 KVM cable Black 70.9" (1.8 m)
(show image)
SVECONUS6 6 ft 2-in-1 Ultra Thin USB KVM Cable 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Nederland 4 distributor(s)
España 2 distributor(s)
France 2 distributor(s)
Magyarország 2 distributor(s)
Italia 2 distributor(s)
Sverige 3 distributor(s)
United Kingdom 7 distributor(s)
Switzerland 2 distributor(s)
Suomi 2 distributor(s)
Deutschland 1 distributor(s)
Belgium 1 distributor(s)
Österreich 1 distributor(s)
México 2 distributor(s)
Polska 1 distributor(s)
Hrvatska 1 distributor(s)
România 1 distributor(s)
Czech Republic 1 distributor(s)
Danmark 2 distributor(s)
United States 1 distributor(s)
New Zealand 1 distributor(s)