location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

StarTech.com MXT100FF serial cable Gray 70.9" (1.8 m) DB-9

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
StarTech.com Check ‘StarTech.com’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
6 ft Straight Through Serial Cable - DB9 F/F
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
MXT100FF
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0065030778473 show
Category:
Cables used to transfer information between two devices using a serial communication protocol.
Serial Cables Check ‘StarTech.com’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by StarTech.com: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 152422
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points StarTech.com MXT100FF serial cable Gray 70.9" (1.8 m) DB-9
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 70.9" (1.8 m)
  • - DB-9 Female
  • - DB-9 Female
  • - Gray
Guarantee: Lifetime
Long product name StarTech.com MXT100FF serial cable Gray 70.9" (1.8 m) DB-9 :
The short editorial description of StarTech.com MXT100FF serial cable Gray 70.9" (1.8 m) DB-9

StarTech.com 6 ft Straight Through Serial Cable - DB9 F/F
More>>>
StarTech.com MXT100FF serial cable Gray 70.9" (1.8 m) DB-9:
The official marketing text of StarTech.com MXT100FF serial cable Gray 70.9" (1.8 m) DB-9 as supplied by the manufacturer

This 6ft Straight through Serial cable features two DB9 female (DB9F) connectors, offering a convenient and reliable serial connection.

This high quality straight through serial cable is backed by StarTech.com's Lifetime Warranty.

The StarTech.com Advantage
- Replace worn-out or missing straight through serial cables with this high quality, 6ft straight through serial cable
- Easy to use and install
- Backed by StarTech.com lifetime warranty

Short summary description StarTech.com MXT100FF serial cable Gray 70.9" (1.8 m) DB-9:
This short summary of the StarTech.com MXT100FF serial cable Gray 70.9" (1.8 m) DB-9 data-sheet is auto-generated and uses the product title and the first six key specs.

StarTech.com MXT100FF, Gray, 70.9" (1.8 m), DB-9, DB-9, Female, Female

Long summary description StarTech.com MXT100FF serial cable Gray 70.9" (1.8 m) DB-9:
This is an auto-generated long summary of StarTech.com MXT100FF serial cable Gray 70.9" (1.8 m) DB-9 based on the first three specs of the first five spec groups.

StarTech.com MXT100FF. Product color: Gray, Cable length: 70.9" (1.8 m), Connector 1: DB-9. Package width: 5.04" (128 mm), Package depth: 0.591" (15 mm), Package height: 8.66" (220 mm). Weight: 3.81 oz (108 g)

Features
Product color *
Gray
Cable length *
70.9" (1.8 m)
Connector 1 *
DB-9
Connector 2 *
DB-9
Connector 1 gender
Female
Connector 2 gender
Female
Certification
RoHS
Packaging data
Package width
5.04" (128 mm)
Package depth
0.591" (15 mm)
Package height
8.66" (220 mm)
Package weight
4.3 oz (122 g)
Weight & dimensions
Weight
3.81 oz (108 g)
Brand Image Article code product Stock Price from
StarTech.com MXT1003 serial cable Gray 35.4" (0.9 m) DB-9 StarTech.com MXT1003 serial cable Gray 35.4" (0.9 m) DB-9
(show image)
MXT1003 3 ft Straight Through Serial Cable - DB9 M/F 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 3 distributor(s)
Nederland 1 distributor(s)
Danmark 1 distributor(s)
United States 1 distributor(s)