location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

StarTech.com 6ft 3.5mm audio cable 70.9" (1.8 m) Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
StarTech.com Check ‘StarTech.com’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
6 ft 3.5mm Stereo Extension Audio Cable - M/F
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
MU6MF show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0065030773379 show
Category: Audio Cables Check ‘StarTech.com’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by StarTech.com: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 150376
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 11 Aug 2024 01:43:38
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points StarTech.com 6ft 3.5mm audio cable 70.9" (1.8 m) Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 70.9" (1.8 m)
  • - 3.5mm Straight Male
  • - 3.5mm Straight Female
  • - Plug and Play
  • - Black
Guarantee: Lifetime Warranty
Long product name StarTech.com 6ft 3.5mm audio cable 70.9" (1.8 m) Black :
The short editorial description of StarTech.com 6ft 3.5mm audio cable 70.9" (1.8 m) Black

StarTech.com 6 ft 3.5mm Stereo Extension Audio Cable - M/F - 6ft stereo Extension Cable - 3.5mm audio - 6ft Stereo Audio Cable
More>>>
StarTech.com 6ft 3.5mm audio cable 70.9" (1.8 m) Black:
The official marketing text of StarTech.com 6ft 3.5mm audio cable 70.9" (1.8 m) Black as supplied by the manufacturer

Extend the connection distance between your computer and speakers by up to 6-feet

This 6ft Stereo Extension Cable features one 3.5mm Male audio and one 3.5mm Female audio connectors, allowing you to extend a computer audio connection by up to 6ft.

This cable offers a cost-effective way to position computer speakers etc. as needed, without having to worry about "stretching" the audio cable.

Constructed of high quality materials and designed to provide a dependable audio connection, this high quality 6ft 3.5mm audio extension cable is backed by StarTech.com's Lifetime Warranty.

The StarTech.com Advantage

- Position your Receiver/ amplifier an additional 6 feet away from your computer or portable audio device
- Replace worn-out or missing speaker audio cables with this high quality, 6ft 3.5mm Stereo Extension Audio Cable
- Backed by StarTech.com's lifetime warranty

Short summary description StarTech.com 6ft 3.5mm audio cable 70.9" (1.8 m) Black:
This short summary of the StarTech.com 6ft 3.5mm audio cable 70.9" (1.8 m) Black data-sheet is auto-generated and uses the product title and the first six key specs.

StarTech.com 6ft 3.5mm, 3.5mm, Male, 3.5mm, Female, 70.9" (1.8 m), Black

Long summary description StarTech.com 6ft 3.5mm audio cable 70.9" (1.8 m) Black:
This is an auto-generated long summary of StarTech.com 6ft 3.5mm audio cable 70.9" (1.8 m) Black based on the first three specs of the first five spec groups.

StarTech.com 6ft 3.5mm. Connector 1: 3.5mm, Connector 1 gender: Male, Connector 2: 3.5mm, Connector 2 gender: Female, Connector contacts plating: Nickel, Cable length: 70.9" (1.8 m), Product color: Black

Features
Cable length *
70.9" (1.8 m)
Connector 1 *
3.5mm
Connector 1 gender *
Male
Connector 2 *
3.5mm
Connector 2 gender *
Female
Connector 1 form factor
Straight
Connector 2 form factor
Straight
Connector contacts plating
Nickel
Product color *
Black
Plug and Play
Yes
Features
Certification
CE, REACH
Packaging data
Weight
3.53 oz (100 g)
Package width
5.04" (128 mm)
Package depth
8.66" (220 mm)
Package height
0.276" (7 mm)
Package weight
1.06 oz (30 g)
Technical details
Compliance certificates
RoHS
Logistics data
Harmonized System (HS) code
85189000
Country Distributor
Nederland 5 distributor(s)
France 1 distributor(s)
Italia 2 distributor(s)
Sverige 3 distributor(s)
United Kingdom 7 distributor(s)
Suomi 2 distributor(s)
Worldwide 1 distributor(s)
Belgium 1 distributor(s)
United States 1 distributor(s)