location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Cisco CAB-AC-C6K-TWLK= power cable Black 167.7" (4.26 m) NEMA L6-20P C19 coupler

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Cisco Check ‘Cisco’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
CAB-AC-C6K-TWLK=
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CAB-AC-C6K-TWLK=
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0746320583471 show
Category:
A power cable, also known as a power cord, is used for the transmission of electrical power.
Power Cables Check ‘Cisco’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Cisco: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 63002
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 03 Aug 2022 18:24:18
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (0.8 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Cisco CAB-AC-C6K-TWLK= power cable Black 167.7" (4.26 m) NEMA L6-20P C19 coupler
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 167.7" (4.26 m)
  • - NEMA L6-20P Straight Male
  • - C19 coupler Straight Female
  • - Black
  • - 1 pc(s)
Long product name Cisco CAB-AC-C6K-TWLK= power cable Black 167.7" (4.26 m) NEMA L6-20P C19 coupler :
The short editorial description of Cisco CAB-AC-C6K-TWLK= power cable Black 167.7" (4.26 m) NEMA L6-20P C19 coupler

AC Power cord, 16 A, 250 VAC, 4.26m, Spare
More>>>
Short summary description Cisco CAB-AC-C6K-TWLK= power cable Black 167.7" (4.26 m) NEMA L6-20P C19 coupler:
This short summary of the Cisco CAB-AC-C6K-TWLK= power cable Black 167.7" (4.26 m) NEMA L6-20P C19 coupler data-sheet is auto-generated and uses the product title and the first six key specs.

Cisco CAB-AC-C6K-TWLK=, 167.7" (4.26 m), NEMA L6-20P, C19 coupler, 250 V, 16 A

Long summary description Cisco CAB-AC-C6K-TWLK= power cable Black 167.7" (4.26 m) NEMA L6-20P C19 coupler:
This is an auto-generated long summary of Cisco CAB-AC-C6K-TWLK= power cable Black 167.7" (4.26 m) NEMA L6-20P C19 coupler based on the first three specs of the first five spec groups.

Cisco CAB-AC-C6K-TWLK=. Cable length: 167.7" (4.26 m), Connector 1: NEMA L6-20P, Connector 2: C19 coupler. Input voltage: 250 V, Input current: 16 A

Brand Image Article code product Stock Price from
Cisco

Cisco AC Power Cord (South Africa) Spare
(show image)
CAB-7513ACSA= AC Power Cord (South Africa) Spare 0.00
(excl. VAT)
0 (incl. VAT)
Cisco

Cisco AC Power Cord IT Black 98.4" (2.5 m)
(show image)
CAB-7513ACI= AC Power Cord IT 0.00
(excl. VAT)
0 (incl. VAT)
Cisco

Cisco CAB-ACS-16= power cable Black 98.4" (2.5 m) C23 coupler C19 coupler
(show image)
CAB-ACS-16= CAB-ACS-16= 0.00
(excl. VAT)
0 (incl. VAT)
Cisco

Cisco CAB-ACS-10= power cable Black 83.9" (2.13 m) SEV 1011 C19 coupler
(show image)
CAB-ACS-10= CAB-ACS-10= 0.00
(excl. VAT)
0 (incl. VAT)
Cisco

Cisco CAB-AC16A-90L-IN= power cable Black 169.3" (4.3 m) IEC 309 C19 coupler
(show image)
CAB-AC16A-90L-IN= CAB-AC16A-90L-IN= 0.00
(excl. VAT)
0 (incl. VAT)
Cisco

Cisco 7513 AC PWRCORD UK 118.1" (3 m)
(show image)
CAB-7513ACU= 7513 AC PWRCORD UK 0.00
(excl. VAT)
0 (incl. VAT)
Cisco

Cisco 7513 AC PWRCORD Argentina 118.1" (3 m)
(show image)
CAB-7513ACR= 7513 AC PWRCORD Argentina 0.00
(excl. VAT)
0 (incl. VAT)
Cisco

Cisco 7513 AC PWRCORD Australia 118.1" (3 m)
(show image)
CAB-7513ACA= 7513 AC PWRCORD Australia 0.00
(excl. VAT)
0 (incl. VAT)
Cisco

Cisco 7513 AC PWRCORD EUROPE 118.1" (3 m)
(show image)
CAB-7513ACE= 7513 AC PWRCORD EUROPE 0.00
(excl. VAT)
0 (incl. VAT)
Cisco

Cisco 7513 AC PWRCORD USA 118.1" (3 m)
(show image)
CAB-7513AC= 7513 AC PWRCORD USA 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)
United States 1 distributor(s)