location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

StarTech.com 2 Port StarView DVI with Dual Display KVM switch Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
StarTech.com Check ‘StarTech.com’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
2 Port StarView DVI KVM Switch with Dual Display
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SV221DVIDD
Category:
A keyboard, video, mouse (KVM) switch allows you to connect multiple computers to one keyboard, mouse, and display. You can switch between the different computers by a simple keystroke, without (un)plugging a single wire.
KVM Switches Check ‘StarTech.com’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by StarTech.com: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 40182
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Jun 2018 23:15:36
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points StarTech.com 2 Port StarView DVI with Dual Display KVM switch Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Black
  • - Number of computers controlled: 2
  • - Keyboard port type: PS/2 Mouse port type: PS/2 Video port type: DVI-I
  • - 1600 x 1200 pixels
Guarantee: 1 Year
Long product name StarTech.com 2 Port StarView DVI with Dual Display KVM switch Black :
The short editorial description of StarTech.com 2 Port StarView DVI with Dual Display KVM switch Black

2 Port StarView DVI KVM Switch with Dual Display
More>>>
StarTech.com 2 Port StarView DVI with Dual Display KVM switch Black:
The official marketing text of StarTech.com 2 Port StarView DVI with Dual Display KVM switch Black as supplied by the manufacturer

Experience crystal-clear digital images on all your PCs without the cost of multiple flat-panel monitors. Our StarView DVI Dual Display KVM switch lets you share one dual display console (2 flat panel monitors, 1 PS/2 keyboard, and 1 PS/2 mouse) between two dual display capable computers, so you’ll be able to sit back and enjoy razor-sharp digital images while effortlessly flipping between your PCs. Designed specifically for DVI flat panel displays, this KVM switch preserves the integrity of your digital images, making sure distortion and signal loss is kept to a minimum. Like all our StarView KVM switches, the SV221DVIDD offers convenient features like hot-key commands and auto-scanning. And since deskspace is usually at a premium, we’ve designed the SV221DVIDD with rear cable connections to keep things neat.

Short summary description StarTech.com 2 Port StarView DVI with Dual Display KVM switch Black:
This short summary of the StarTech.com 2 Port StarView DVI with Dual Display KVM switch Black data-sheet is auto-generated and uses the product title and the first six key specs.

StarTech.com 2 Port StarView DVI KVM Switch with Dual Display, 1600 x 1200 pixels, Black

Long summary description StarTech.com 2 Port StarView DVI with Dual Display KVM switch Black:
This is an auto-generated long summary of StarTech.com 2 Port StarView DVI with Dual Display KVM switch Black based on the first three specs of the first five spec groups.

StarTech.com 2 Port StarView DVI KVM Switch with Dual Display. Keyboard port type: PS/2, Mouse port type: PS/2, Video port type: DVI-I. Maximum resolution: 1600 x 1200 pixels. Product color: Black. Weight: 18.3 oz (520 g). Dimensions (WxDxH): 3.54 x 5.51 x 2.36" (90 x 140 x 60 mm), Safety: FCC & CE

Ports & interfaces
Number of computers controlled *
2
Keyboard port type *
PS/2
Mouse port type *
PS/2
Video port type *
DVI-I
Performance
Maximum resolution *
1600 x 1200 pixels
Design
Product color *
Black
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Weight & dimensions
Weight
18.3 oz (520 g)
Other features
Dimensions (WxDxH)
3.54 x 5.51 x 2.36" (90 x 140 x 60 mm)
Ports quantity
2
Safety
FCC & CE
Brand Image Article code product Stock Price from
StarTech.com SV231DDVDUA KVM switch Black StarTech.com SV231DDVDUA KVM switch Black
(show image)
SV231DDVDUA 2 Port DVI VGA Dual Monitor KVM Switch USB with Audio & USB 2.0 Hub 0.00
(excl. VAT)
0 (incl. VAT)
StarTech.com SV431DDVDUA KVM switch Black StarTech.com SV431DDVDUA KVM switch Black
(show image)
SV431DDVDUA 4 Port DVI VGA Dual Monitor KVM Switch USB with Audio & USB 2.0 Hub 0.00
(excl. VAT)
0 (incl. VAT)
StarTech.com SV431DD2DUA KVM switch Black StarTech.com SV431DD2DUA KVM switch Black
(show image)
SV431DD2DUA 4 Port Dual DVI USB KVM Switch with Audio & USB 2.0 Hub 0.00
(excl. VAT)
0 (incl. VAT)
StarTech.com SV231DD2DUA KVM switch Black StarTech.com SV231DD2DUA KVM switch Black
(show image)
SV231DD2DUA 2 Port Dual DVI USB KVM Switch with Audio & USB 2.0 Hub 0.00
(excl. VAT)
0 (incl. VAT)
StarTech.com 2 Port DVI/VGA USB KVM switch Black StarTech.com 2 Port DVI/VGA USB KVM switch Black
(show image)
SV231DDUSGB 2 Port DVI/VGA USB KVM Switch 0.00
(excl. VAT)
0 (incl. VAT)