location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson Stylus D68 Photo Edition photo printer Inkjet 5760 x 1440 DPI

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Stylus D68 Photo Edition
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C11C616021CA
Category:
Photo printers allow you to print digital photos, often they can even print directly from a digital camera, so you do not even need a computer to print your photos. Having such a printer at home, you can forget the photolabs!
Photo Printers Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 114103
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Epson Stylus D68 Photo Edition photo printer Inkjet 5760 x 1440 DPI
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Home & office 5760 x 1440 DPI
  • - Inkjet
  • - USB port
Guarantee: 1 year
Long product name Epson Stylus D68 Photo Edition photo printer Inkjet 5760 x 1440 DPI :
The short editorial description of Epson Stylus D68 Photo Edition photo printer Inkjet 5760 x 1440 DPI

Stylus D68 Photo Edition
More>>>
Epson Stylus D68 Photo Edition photo printer Inkjet 5760 x 1440 DPI:
The official marketing text of Epson Stylus D68 Photo Edition photo printer Inkjet 5760 x 1440 DPI as supplied by the manufacturer

The Epson Stylus D Series of printers allows you to produce high quality prints at an affordable cost. Ideal for all your printing needs, including photos, you get fast, professional looking results for all your home and business tasks.

Affordable printers that don't compromise on quality

The Epson Stylus D Series is a versatile range of all-round printers for your home and business printing needs. Documents and letters will look clean, crisp and professional. Leaflets, flyers, invitations, even birthday cards, are quick and easy to print. You can also use it to print high quality photos. Not just flexible, the series is economic too, thanks to Epson DURABrite Ultra individual ink cartridges.

High quality printing

You get fantastic results printing documents on plain paper or high quality photos on glossy photo paper that are extremely durable. You can print borderless photos up to A4 size at up to 5760 optimised dpi*, for finely detailed images, and they dry instantly so you can produce prints quickly without any smudging.

Advanced ink technology

The Epson Stylus D Series uses individual ink cartridges so you only have to replace the colour that has run out, reducing wastage and saving money. And Epson DURABrite Ultra ink gives you the freedom to print on more paper types. Whether you're creating colourful school projects, printing off web pages, or producing your own glossy photos at home, you will always get outstanding results, and your prints will remain vibrant for many years to come.

Easy to use software

Whatever you print, every job is made easy with Epson Creativity Suite software. The package includes Easy Photo Print which makes editing and printing really quick and simple, Print Image Framer (PIF) that allows you to get more creative with your photos adding fun frames and borders, and Web-To-Print so you can automatically fit web pages to your paper.

Short summary description Epson Stylus D68 Photo Edition photo printer Inkjet 5760 x 1440 DPI:
This short summary of the Epson Stylus D68 Photo Edition photo printer Inkjet 5760 x 1440 DPI data-sheet is auto-generated and uses the product title and the first six key specs.

Epson Stylus D68 Photo Edition, Inkjet, 5760 x 1440 DPI

Long summary description Epson Stylus D68 Photo Edition photo printer Inkjet 5760 x 1440 DPI:
This is an auto-generated long summary of Epson Stylus D68 Photo Edition photo printer Inkjet 5760 x 1440 DPI based on the first three specs of the first five spec groups.

Epson Stylus D68 Photo Edition. Print technology: Inkjet, Maximum resolution: 5760 x 1440 DPI

Printing
Print technology *
Inkjet
Maximum resolution *
5760 x 1440 DPI
Features
Market positioning *
Home & office
Paper handling
Paper tray media types
Envelopes, Glossy paper, Photo paper
Standard media sizes
A4, 13 x 18cm (5 x 7"), 10 x 15cm (4 x 6"), A5, B5, Letter, Legal, A6, C6 (162 x 114mm), No 10 (241.3 x 104.8mm), DL (220x110mm)
Ports & interfaces
USB port *
Yes
USB 1.1 ports quantity
1
I/O ports
USB
Performance
Sound pressure level (printing)
42 dB
Power
Power consumption (printing) *
11 W
System requirements
Minimum processor
Pentium 1.0GHz
Minimum RAM
128 MB
Minimum storage drive space
550 MB
Minimum system requirements
CD-ROM, Mac OS 9.1 - Power PC G4 500MHz CPU, 256MB RAM, 550MB HDD; Mac OS X - 10.2 Power PC G4 700MHz CPU,256MB RAM, 2.1GB HDD
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Weight
8.82 lbs (4 kg)
Other features
Dimensions (WxDxH)
17.6 x 9.45 x 7.68" (447 x 240 x 195 mm)
Connectivity technology
Wired
Mac compatibility
Yes
Print speed (black, normal quality, A4/US Letter)
17 ppm
Print speed (color, normal quality, A4/US Letter)
9 ppm
Compatible operating systems
Windows 98SE/Me/2000/XP Mac OS 9+
Country Distributor
United Kingdom 1 distributor(s)