location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Acer Ferrari 4000 4002WLMi 15.4" 0.5 GB DDR-SDRAM 80 GB AMD Mobility Radeon X700 Windows XP Professional

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Acer Check ‘Acer’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Ferrari
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
4000
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Ferrari 4002WLMi
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
LX.FR40M.019
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘Acer’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Acer: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 69796
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Acer Ferrari 4000 4002WLMi 15.4" 0.5 GB DDR-SDRAM 80 GB AMD Mobility Radeon X700 Windows XP Professional
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 1.6 GHz
  • - 15.4" 1280 x 800 pixels 16:10
  • - 0.5 GB DDR-SDRAM
  • - 80 GB
  • - AMD Mobility Radeon X700
  • - Bluetooth
  • - 3 h
  • - Windows XP Professional
Long product name Acer Ferrari 4000 4002WLMi 15.4" 0.5 GB DDR-SDRAM 80 GB AMD Mobility Radeon X700 Windows XP Professional :
The short editorial description of Acer Ferrari 4000 4002WLMi 15.4" 0.5 GB DDR-SDRAM 80 GB AMD Mobility Radeon X700 Windows XP Professional

AMD Turion ML30 (1.6GHz, 1MB cache), Microsoft® Windows® XP Professional x64 Edition, 512Mb (2*256MB) DDR333 RAM, 80GB 5,400rpm HDD, Slot load DVD-Super Multi double layer drive, 15.4”WXGA TFT Display with Acer CrystalBrite, ATI MOBILITY™ RADEON® X700 with 128Mb, Bluetooth, 8Cell Li-Ion Battery, 5 in 1 Card Reader
More>>>
Acer Ferrari 4000 4002WLMi 15.4" 0.5 GB DDR-SDRAM 80 GB AMD Mobility Radeon X700 Windows XP Professional:
The official marketing text of Acer Ferrari 4000 4002WLMi 15.4" 0.5 GB DDR-SDRAM 80 GB AMD Mobility Radeon X700 Windows XP Professional as supplied by the manufacturer

The Ferrari 4000 is a highly-advanced notebook. Desirable, eye-catching and devastatingly fast, it embodies the passion, spirit and experience of those able to transform technological innovation into a winning strategy. With its magnificent carbon fibre chassis and the exclusive red Ferrari‚ the Ferrari 4000 is the world‚s first notebook to apply cutting-edge technology pioneered and perfected in the world of Formula One. But its strengths go much deeper, embracing the very latest AMD 64-bit technology, widescreen monitor and full wireless connectivity. Powerful, dark and purposeful, the Ferrari 4000 has the presence of a true champion.

Short summary description Acer Ferrari 4000 4002WLMi 15.4" 0.5 GB DDR-SDRAM 80 GB AMD Mobility Radeon X700 Windows XP Professional:
This short summary of the Acer Ferrari 4000 4002WLMi 15.4" 0.5 GB DDR-SDRAM 80 GB AMD Mobility Radeon X700 Windows XP Professional data-sheet is auto-generated and uses the product title and the first six key specs.

Acer Ferrari 4000 4002WLMi, 1.6 GHz, 15.4", 1280 x 800 pixels, 0.5 GB, 80 GB, Windows XP Professional

Long summary description Acer Ferrari 4000 4002WLMi 15.4" 0.5 GB DDR-SDRAM 80 GB AMD Mobility Radeon X700 Windows XP Professional:
This is an auto-generated long summary of Acer Ferrari 4000 4002WLMi 15.4" 0.5 GB DDR-SDRAM 80 GB AMD Mobility Radeon X700 Windows XP Professional based on the first three specs of the first five spec groups.

Acer Ferrari 4000 4002WLMi. Processor frequency: 1.6 GHz. Display diagonal: 15.4", Display resolution: 1280 x 800 pixels. Internal memory: 0.5 GB, Internal memory type: DDR-SDRAM. Total storage capacity: 80 GB. Discrete graphics card model: AMD Mobility Radeon X700. Operating system installed: Windows XP Professional. Weight: 6.31 lbs (2.86 kg)

Display
Display diagonal *
15.4"
Display resolution *
1280 x 800 pixels
Native aspect ratio
16:10
Processor
Processor frequency *
1.6 GHz
Processor cache
1 MB
Processor cache type
L2
Memory
Internal memory *
0.5 GB
Internal memory type
DDR-SDRAM
Maximum internal memory *
2 GB
Storage
Total storage capacity *
80 GB
HDD interface
Ultra-ATA/100
HDD speed
5400 RPM
Graphics
Discrete graphics card model *
AMD Mobility Radeon X700
Discrete graphics card *
Yes
Maximum graphics card memory
0.128 GB
Audio
Audio system
MS-Sound
Number of built-in speakers
2
Camera
Front camera
No
Network
Networking features
Ethernet/Fast Ethernet/Gigabit Ethernet
Bluetooth
Yes
Ports & interfaces
USB 2.0 ports quantity *
4
Ethernet LAN (RJ-45) ports
1
DVI port
Yes
VGA (D-Sub) ports quantity
1
Firewire (IEEE 1394) ports
1
Headphone outputs
1
S/PDIF out port
Yes
Microphone in
Yes
Charging port type
DC-in jack
ExpressCard slot
No
Ports & interfaces
CardBus PCMCIA slots quantity
1
CardBus PCMCIA slot type
Type II
SmartCard slot
Yes
USB 1.1 ports quantity
1
Modem (RJ-11) ports
1
TV-out
Yes
TV-out type
S-Video
Keyboard
Keyboard function keys
12
Pointing device
Touchpad
Software
Operating system installed *
Windows XP Professional
Bundled software
Acer eManager, Acer GridVista, Acer Launch Manager, Acer System Recovery CD, Norton AntiVirus
Battery
Number of battery cells
8
Battery life (max)
3 h
Security
Cable lock slot
Yes
Cable lock slot type
Kensington
Weight & dimensions
Width
14.3" (363 mm)
Depth
10.5" (266 mm)
Height
1.36" (34.5 mm)
Weight *
6.31 lbs (2.86 kg)
Other features
Wireless technology
IEEE 802.11b/g, Bluetooth
Infrared data port
Yes
Dimensions (WxDxH)
14.3 x 10.5 x 1.36" (363 x 266 x 34.5 mm)
Display
LCD
Wake-on-Ring ready
Yes
TV-in port
No
Wake-on-LAN ready
Yes
Internal modem
Yes
Modem speed
56 Kbit/s
Modem type
ITU V.92