Acer logo

Acer Ferrari 4000 4002WLMi 15.4" 0.5 GB DDR-SDRAM 80 GB AMD Radeon X700 Windows XP Professional

Brand:
Product family:
Product series:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
60589
Info modified on:
07 Mar 2024, 15:34:52
Long product name Acer Ferrari 4000 4002WLMi 15.4" 0.5 GB DDR-SDRAM 80 GB AMD Radeon X700 Windows XP Professional:

AMD Turion ML30 (1.6GHz, 1MB cache), Microsoft® Windows® XP Professional Edition, 512Mb (2*256MB) RAM, 80GB HDD, Slot load DVD-Super Multi double layer drive, 15.4”WXGA TFT Display with Acer CrystalBrite, ATI MOBILITY™ RADEON® X700 with 128Mb, Modem, Gigabit Ethernet, 802.11b/g WLAN, Bluetooth, 8Cell Li-Ion Battery, 5 in 1 Card Reader, MS-Worksuite

Acer Ferrari 4000 4002WLMi 15.4" 0.5 GB DDR-SDRAM 80 GB AMD Radeon X700 Windows XP Professional:

The Ferrari 4000 is a highly-advanced notebook. Desirable, eye-catching and devastatingly fast, it embodies the passion, spirit and experience of those able to transform technological innovation into a winning strategy. With its magnificent carbon fibre chassis and the exclusive red Ferrari‚ the Ferrari 4000 is the world‚s first notebook to apply cutting-edge technology pioneered and perfected in the world of Formula One. But its strengths go much deeper, embracing the very latest AMD 64-bit technology, widescreen monitor and full wireless connectivity. Powerful, dark and purposeful, the Ferrari 4000 has the presence of a true champion.

Short summary description Acer Ferrari 4000 4002WLMi 15.4" 0.5 GB DDR-SDRAM 80 GB AMD Radeon X700 Windows XP Professional:

Acer Ferrari 4000 4002WLMi, 1.6 GHz, 15.4", 0.5 GB, DDR-SDRAM, 80 GB, Windows XP Professional

Long summary description Acer Ferrari 4000 4002WLMi 15.4" 0.5 GB DDR-SDRAM 80 GB AMD Radeon X700 Windows XP Professional:

Acer Ferrari 4000 4002WLMi. Processor frequency: 1.6 GHz. Display diagonal: 15.4". Internal memory: 0.5 GB, Internal memory type: DDR-SDRAM. Total storage capacity: 80 GB, Optical drive type: DVD Super Multi DL. Discrete graphics card model: AMD Radeon X700. Operating system installed: Windows XP Professional. Weight: 6.31 lbs (2.86 kg)

Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.