location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Xeptor Refurbished Compaq Elite HP 8300 Intel® Core™ i5 i5-3470S 4 GB DDR3-SDRAM 320 GB HDD Windows 7 Professional Desktop PC Gray

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Xeptor Refurbished Check ‘Xeptor Refurbished’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Compaq Elite
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
HP Compaq Elite 8300
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
QV997AV-SB67
Category:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
PCs/Workstations Check ‘Xeptor Refurbished’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Xeptor Refurbished: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 239770
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:06:08
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Xeptor Refurbished Compaq Elite HP 8300 Intel® Core™ i5 i5-3470S 4 GB DDR3-SDRAM 320 GB HDD Windows 7 Professional Desktop PC Gray
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Windows 7 Professional 32-bit
  • - Intel Core i5-3470S (2.9GHz, Cache 6MB, 4 Cores)
  • - 4GB DDR3-SDRAM 1600MHz (1 x 4), 320GB SATA HDD 7200
  • - Intel HD Graphics 2500
Long product name Xeptor Refurbished Compaq Elite HP 8300 Intel® Core™ i5 i5-3470S 4 GB DDR3-SDRAM 320 GB HDD Windows 7 Professional Desktop PC Gray :
The short editorial description of Xeptor Refurbished Compaq Elite HP 8300 Intel® Core™ i5 i5-3470S 4 GB DDR3-SDRAM 320 GB HDD Windows 7 Professional Desktop PC Gray

Intel Core i5-3470S (2.9GHz, Cache 6MB, 4 Cores), 4GB DDR3-SDRAM 1600MHz (1 x 4), 320GB SATA HDD 7200, DVD Super Multi, Intel HD Graphics 2500, Gigabit LAN, Windows 7 Professional 32-bit
More>>>
Short summary description Xeptor Refurbished Compaq Elite HP 8300 Intel® Core™ i5 i5-3470S 4 GB DDR3-SDRAM 320 GB HDD Windows 7 Professional Desktop PC Gray:
This short summary of the Xeptor Refurbished Compaq Elite HP 8300 Intel® Core™ i5 i5-3470S 4 GB DDR3-SDRAM 320 GB HDD Windows 7 Professional Desktop PC Gray data-sheet is auto-generated and uses the product title and the first six key specs.

Xeptor Refurbished Compaq Elite HP 8300, 2.9 GHz, Intel® Core™ i5, 4 GB, 320 GB, DVD Super Multi, Windows 7 Professional

Long summary description Xeptor Refurbished Compaq Elite HP 8300 Intel® Core™ i5 i5-3470S 4 GB DDR3-SDRAM 320 GB HDD Windows 7 Professional Desktop PC Gray:
This is an auto-generated long summary of Xeptor Refurbished Compaq Elite HP 8300 Intel® Core™ i5 i5-3470S 4 GB DDR3-SDRAM 320 GB HDD Windows 7 Professional Desktop PC Gray based on the first three specs of the first five spec groups.

Xeptor Refurbished Compaq Elite HP 8300. Processor frequency: 2.9 GHz, Processor family: Intel® Core™ i5, Processor model: i5-3470S. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1600 MHz. Total storage capacity: 320 GB, Storage media: HDD, Optical drive type: DVD Super Multi. On-board graphics card model: Intel® HD Graphics 2500. Operating system installed: Windows 7 Professional, Operating system architecture: 32-bit. Power supply: 135 W. Chassis type: Desktop. Product type: PC

Business-reliable PC technology

Includes the new 3rd generation Intel® Core™ vPro™ processor family and the Intel® Q77 Express chipset for robust performance in a compact and efficient 4 liter form factor.

Includes support for an optional vPro enabling wireless NIC, as well as a variety of optical disc drives and storage drives. The optional Secure Digital (SD) reader provides for high capacity external data storage.

Intel Smart Response Technology (SRT), a disk cache solution, provides solid state drive like performance while retaining the storage capacity of a hard disk storage drive.

Convenient audio access with line in and line out ports, and USB 3.0 ports for fast data transferring speeds. Featuring 1 VGA and 2 DisplayPort video outputs for integrated dual digital monitor support.
SRS Premium Sound™ provides an outstanding audio experience, including VoIP conferencing, webcasts and collaboration. Exclusive HP Virtual Room software provides face-to-face collaboration around the globe.

Manageability and security

Secure data and credentials with HP’s certified and embedded Trusted Platform
Module (TPM). Disable USB ports and slots for added security.

Includes a complete set of software and hardware based security features designed to protect your data and hardware investment.

Permanently erase susceptible, personal information with HP Disk Sanitizer and File Sanitizer functions, use face and phone recognition to establish yourself as authorized user and store access information with Credential Manager.

Environmentally aware

Lower your operating costs and overall eco-footprint with HP PC that's ENERGY STAR® qualified, EPEAT ® Gold registered, and designed with low halogen materials.

Manage your energy more efficiently with HP Power Assistant software, enabling you to set up custom schedules for when the machine goes into low power states.

Backed by HP

Maintain a consistent work environment, ease transitions and help reduce support costs with a minimum, 15-month lifecycle stability commitment from HP.

Benefit from HP Custom Integration Services (CIS), providing stable, custom software and hardware deployment services for your enterprise needs.

HP Business PCs go through a multi-tiered testing process of over 115,000 hours to help ensure a lasting investment.

Rely on world-class service and support with a standard, 3-year limited warranty from HP. Additional coverage is available through HP Care Pack Services.