Xeptor Refurbished ProDesk 600 G2 Intel® Core™ i3 i3-6100T 16 GB DDR4-SDRAM 256 GB SSD Windows 10 Pro Mini PC Black

Product family:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
25386
Info modified on:
09 Mar 2024, 14:04:25
Bullet Points Xeptor Refurbished ProDesk 600 G2 Intel® Core™ i3 i3-6100T 16 GB DDR4-SDRAM 256 GB SSD Windows 10 Pro Mini PC Black:
  • - Windows 10 Pro 64-bit
  • - Intel Core i3-6100T (3.2GHz, Cache 3MB, 2 Cores)
  • - 16GB DDR4-SDRAM 2133MHz (), 256GB SSD
  • - Intel HD Graphics 530
Long product name Xeptor Refurbished ProDesk 600 G2 Intel® Core™ i3 i3-6100T 16 GB DDR4-SDRAM 256 GB SSD Windows 10 Pro Mini PC Black:

Intel Core i3-6100T (3.2GHz, Cache 3MB, 2 Cores), 16GB DDR4-SDRAM 2133MHz , 256GB SSD, Intel HD Graphics 530, Gigabit LAN, Windows 10 Pro 64-bit

Short summary description Xeptor Refurbished ProDesk 600 G2 Intel® Core™ i3 i3-6100T 16 GB DDR4-SDRAM 256 GB SSD Windows 10 Pro Mini PC Black:

Xeptor Refurbished ProDesk 600 G2, 3.2 GHz, Intel® Core™ i3, i3-6100T, 16 GB, 256 GB, Windows 10 Pro

Long summary description Xeptor Refurbished ProDesk 600 G2 Intel® Core™ i3 i3-6100T 16 GB DDR4-SDRAM 256 GB SSD Windows 10 Pro Mini PC Black:

Xeptor Refurbished ProDesk 600 G2. Processor frequency: 3.2 GHz, Processor family: Intel® Core™ i3, Processor model: i3-6100T. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 2133 MHz. Total storage capacity: 256 GB, Storage media: SSD. On-board graphics card model: Intel® HD Graphics 530. Operating system installed: Windows 10 Pro, Operating system architecture: 64-bit. Power supply: 65 W. Chassis type: Mini PC. Product type: Mini PC. Product color: Black

Reasons to buy
Video
Specs
Recommended products
No information available on Reasons to buy
Disclaimer Xeptor Refurbished ProDesk 600 G2 Intel® Core™ i3 i3-6100T 16 GB DDR4-SDRAM 256 GB SSD Windows 10 Pro Mini PC Black N5F41AV-SB7:
[1] Not all features are available in all editions or versions of Windows. Systems may require upgraded and/or separately purchased hardware, drivers, software or BIOS update to take full advantage of Windows functionality. Windows 10 is automatically updated, which is always enabled. ISP fees may apply and additional requirements may apply over time for updates. See www.microsoft.com.
[2] Multi-Core is designed to improve performance of certain software products. Not all customers or software applications will necessarily benefit from use of this technology. 64-bit computing system required. Performance and clock frequency will vary depending on application workload and your hardware and software configurations. Intel’s numbering is not a measurement of higher performance.
[3] Based on HP’s internal analysis of business class desktop PCs as of September 21, 2015 among vendors with >1 million unit annual sales having 4th or 6th Gen Intel processors or AMD Pro processors, integrated VESA mount and VGA, 6 USB Ports, Windows 7 Professional, Windows 8.1 Pro or Windows 10 Pro, and TPM.
[4] Sold separately or as an optional feature.
[5] HP BIOSphere features may vary depending on the PC platform & configuration.
[6] Requires Windows.
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.