location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lexmark MarkNet N8150 Internal

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lexmark Check ‘Lexmark’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
MarkNet N8150
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
14F0040 show
Show alternative article codes used in the online market place
Category:
A NIC or Network Interface Card is a circuit board or chip which allows the computer to communicate to other computers on a network. When connected to the network, computers can share websites, files, printers and other resources. The most popular networking standard at the moment is Ethernet, which one can recognize by the rectangular connectors with eight wires in them. Wireless network with the 802.11b and the faster 802.11g standard is also increasingly popular, both at home and in the office, though it is not yet as fast as wired (ethernet) network. A public place where you can use wireless internet is called a "hot spot".
Network Cards Check ‘Lexmark’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lexmark: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 79764
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 02 Apr 2019 12:44:16
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Lexmark MarkNet N8150 Internal
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Wired & Wireless
  • - Wireless
  • - Wi-Fi
  • - Internal
Long product name Lexmark MarkNet N8150 Internal :
The short editorial description of Lexmark MarkNet N8150 Internal

MarkNet N8150 802.11b/g/n Wireless Print Server
More>>>
Lexmark MarkNet N8150 Internal:
The official marketing text of Lexmark MarkNet N8150 Internal as supplied by the manufacturer

Network Communications Security
SNMPv3 supports encrypted and authenticated management traffic protecting remote configuration and device status messages. IPSec can be used with both TCP/IP IPv4 and IPv6 networks and provides encryption and authentication of communications at the network layer.

Network Protocol Support
MarkNet print servers and the standard Ethernet connection support these protocols: TCP/IP IPV4, TCP/IP IPv6, Novell (IPX/SPX including NetWare Directory Services), AppleTalk™ and LexLink (DLC/LLC). All protocols can be active simultaneously. Simultaneous protocol support allows you to print from different systems without reconfiguring the print server.

Embedded Web Page
The embedded web page allows administrators to flash update printer firmware or access printer settings using a web browser to easily monitor printer status and change default settings.

Short summary description Lexmark MarkNet N8150 Internal:
This short summary of the Lexmark MarkNet N8150 Internal data-sheet is auto-generated and uses the product title and the first six key specs.

Lexmark MarkNet N8150, Internal, Wired & Wireless, Wireless, Wi-Fi 4 (802.11n)

Long summary description Lexmark MarkNet N8150 Internal:
This is an auto-generated long summary of Lexmark MarkNet N8150 Internal based on the first three specs of the first five spec groups.

Lexmark MarkNet N8150. Internal. Connectivity technology: Wired & Wireless, Host interface: Wireless. Top Wi-Fi standard: Wi-Fi 4 (802.11n)

Ports & interfaces
Connectivity technology *
Wired & Wireless
Host interface *
Wireless
Network
Networking standards *
IEEE 802.11b, IEEE 802.11g, IEEE 802.11n
Ethernet LAN data rates
10, 100 Mbit/s
Wi-Fi
Yes
Top Wi-Fi standard
Wi-Fi 4 (802.11n)
Wi-Fi standards
802.11b, 802.11g, Wi-Fi 4 (802.11n)
Design
Internal *
Yes
System requirements
Compatible operating systems
Microsoft Windows 2000 Microsoft Windows XP Microsoft Windows Server 2003 Microsoft Windows XP x64 Microsoft Windows Server 2003 running Terminal Services Microsoft Windows 2000 Server running Terminal Services Microsoft Windows Server 2003 x64 Microsoft Windows Server 2003 x64 running Terminal Services Microsoft Windows Vista Microsoft Windows Vista x64 Microsoft Windows Server 2008 Microsoft Windows Server 2008 x64 Microsoft Windows Server 2008 running Terminal Services Microsoft Windows Server 2008 x64 running Terminal Services Apple Mac OS X Apple Mac OS 9.2
Other features
Wireless connection
Yes