location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lexmark W812tn 600 x 600 DPI A3

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lexmark Check ‘Lexmark’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
W812tn
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
14K1080 show
Show alternative article codes used in the online market place
Category:
Laser printers are devices that print high quality text or illustrations fast. They do so by very accurately applying toner (a kind of ink powder) to the paper and then heating the paper so the toner will melt and stick to the paper.
Laser Printers Check ‘Lexmark’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lexmark: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 19642
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 27 Jan 2020 11:14:44
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Lexmark W812tn 600 x 600 DPI A3
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Laser
  • - 600 x 600 DPI
  • - Printing colors: Black
  • - A3 26 ppm
  • - Ethernet LAN
  • - Total input capacity: 650 sheets Total output capacity: 250 sheets
  • - Internal memory: 32 MB 300 MHz
Guarantee: 1-Year
Long product name Lexmark W812tn 600 x 600 DPI A3 :
The short editorial description of Lexmark W812tn 600 x 600 DPI A3

Monochrome Laser, 600 x 600 dpi, 26 ppm, 8 s, 300 MHz, 32 MB, USB 2.0, Fast Ethernet, 59 lb
More>>>
Lexmark W812tn 600 x 600 DPI A3:
The official marketing text of Lexmark W812tn 600 x 600 DPI A3 as supplied by the manufacturer

Fast and affordable printer for A3 applications. Additional 250-sheet tray and networking capability are standard on the W812tn.

Short summary description Lexmark W812tn 600 x 600 DPI A3:
This short summary of the Lexmark W812tn 600 x 600 DPI A3 data-sheet is auto-generated and uses the product title and the first six key specs.

Lexmark W812tn, Laser, 600 x 600 DPI, A3, 26 ppm, Network ready, White

Long summary description Lexmark W812tn 600 x 600 DPI A3:
This is an auto-generated long summary of Lexmark W812tn 600 x 600 DPI A3 based on the first three specs of the first five spec groups.

Lexmark W812tn. Print technology: Laser. Number of print cartridges: 1. Maximum resolution: 600 x 600 DPI. Maximum ISO A-series paper size: A3. Print speed (black, normal quality, A4/US Letter): 26 ppm. Network ready. Product color: White

Printing
Color *
No
Print technology *
Laser
Duplex printing *
No
Maximum resolution *
600 x 600 DPI
Print speed (black, normal quality, A4/US Letter) *
26 ppm
Time to first page (black, normal)
8 s
Economical printing
Yes
Features
Printing colors *
Black
Number of print cartridges *
1
Page description languages *
PCL 6, PostScript 3, PPDS
Input & output capacity
Total input capacity *
650 sheets
Total output capacity *
250 sheets
Maximum input capacity
1400 sheets
Maximum output capacity
250 sheets
Paper handling
Maximum ISO A-series paper size *
A3
Paper tray media types *
Card stock, Envelopes, Plain paper, Transparencies
ISO A-series sizes (A0...A9) *
A3, A4, A5
Non-ISO print media sizes
Executive, Folio, Ledger (media size), Letter, Statement, Universal, Legal
JIS B-series sizes (B0...B9)
B4, B5
Envelopes sizes
7 3/4, 9, 10, C5, DL
Ports & interfaces
Standard interfaces
Ethernet, USB 2.0
Optional connectivity
Parallel, Serial (RS-232), Wireless LAN
Network
Network ready
Yes
Wi-Fi *
No
Ethernet LAN *
Yes
Performance
Internal memory *
32 MB
Maximum internal memory
288 MB
Processor frequency
300 MHz
Sound pressure level (printing)
51 dB
Noise level (idle)
28 dB
Design
Product color *
White
Built-in display *
No
System requirements
Windows operating systems supported
Yes
Mac operating systems supported
Yes
Linux operating systems supported
Yes
Weight & dimensions
Width
18.1" (459.7 mm)
Depth
16.9" (429.3 mm)
Height
15.4" (391 mm)
Weight
59.1 lbs (26.8 kg)
Packaging data
Package width
24" (609.6 mm)
Package depth
24.4" (619.8 mm)
Package height
32.4" (822.9 mm)
Package weight
65.7 lbs (29.8 kg)