location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lexmark C720n Color 2400 x 600 DPI A4

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lexmark Check ‘Lexmark’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
C720n
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
15W0335 show
Show alternative article codes used in the online market place
Category:
Laser printers are devices that print high quality text or illustrations fast. They do so by very accurately applying toner (a kind of ink powder) to the paper and then heating the paper so the toner will melt and stick to the paper.
Laser Printers Check ‘Lexmark’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lexmark: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 24214
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 27 Jan 2020 11:14:44
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Lexmark C720n Color 2400 x 600 DPI A4
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Laser Color
  • - 2400 x 600 DPI
  • - Printing colors: Black, Cyan, Magenta, Yellow
  • - A4 24 ppm
  • - Duplex printing
  • - Ethernet LAN
  • - Maximum duty cycle: 35000 pages per month
  • - Total input capacity: 250 sheets Total output capacity: 250 sheets
  • - Internal memory: 64 MB 266 MHz
Long product name Lexmark C720n Color 2400 x 600 DPI A4 :
The short editorial description of Lexmark C720n Color 2400 x 600 DPI A4

Colour Laser, 600 x 600 dpi, 24 ppm, 266 MHz, 64 MB, Parallel, Fast Ethernet
More>>>
Lexmark C720n Color 2400 x 600 DPI A4:
The official marketing text of Lexmark C720n Color 2400 x 600 DPI A4 as supplied by the manufacturer

Lexmark's high-performance, photo-quality color laser printer for mid-volume workgroups. Networking capability is standard on the C720n model.

Short summary description Lexmark C720n Color 2400 x 600 DPI A4:
This short summary of the Lexmark C720n Color 2400 x 600 DPI A4 data-sheet is auto-generated and uses the product title and the first six key specs.

Lexmark C720n, Laser, Color, 2400 x 600 DPI, A4, 24 ppm, O

Long summary description Lexmark C720n Color 2400 x 600 DPI A4:
This is an auto-generated long summary of Lexmark C720n Color 2400 x 600 DPI A4 based on the first three specs of the first five spec groups.

Lexmark C720n. Print technology: Laser, Color. Number of print cartridges: 1, Maximum duty cycle: 35000 pages per month. Maximum resolution: 2400 x 600 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 24 ppm, Duplex printing: O. Network ready. Product color: White

Printing
Print speed (color, normal quality, A4/US Letter)
6 ppm
Print speed (black, draft quality, A4/US Letter)
24 ppm
Color *
Yes
Print technology *
Laser
Duplex printing *
O
Maximum resolution *
2400 x 600 DPI
Print speed (black, normal quality, A4/US Letter) *
24 ppm
Print speed (color, draft quality, A4/US Letter)
6 ppm
Features
Maximum duty cycle *
35000 pages per month
Printing colors *
Black, Cyan, Magenta, Yellow
Number of print cartridges *
1
Page description languages *
PCL 5e, PCL 6, PostScript 3
Input & output capacity
Total input capacity *
250 sheets
Total output capacity *
250 sheets
Maximum input capacity
250 sheets
Maximum output capacity
250 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Paper tray media types *
Card stock, Envelopes, Labels, Plain paper, Transparencies
ISO A-series sizes (A0...A9) *
A4
Paper handling
Non-ISO print media sizes
Executive, Legal, Letter
Ports & interfaces
Standard interfaces
Ethernet, Parallel
Optional connectivity
Parallel, Serial (RS-232), Serial (RS-422), USB 2.0
Network
Network ready
Yes
Wi-Fi *
No
Ethernet LAN *
Yes
Performance
Internal memory *
64 MB
Maximum internal memory
384 MB
Processor frequency
266 MHz
Sound pressure level (printing)
51 dB
Sound pressure level (quiet mode)
45 dB
Design
Product color *
White
Weight & dimensions
Width
19.7" (500 mm)
Depth
20.5" (520 mm)
Height
16.1" (410 mm)
Weight
86 lbs (39 kg)
Packaging data
Package width
23.2" (590 mm)
Package depth
22.4" (570 mm)
Package height
23" (585 mm)
Package weight
101.4 lbs (46 kg)