location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon DR-2050C

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DR-2050C
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
0433B003
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4528472101187
Category:
With a scanner you can make all your documents, pictures and photos digital.
Scanners Check ‘Canon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 74284
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:24:54
The date of the most recent change of the data-sheet in Icecat's system
Long product name Canon DR-2050C :
The short editorial description of Canon DR-2050C

DR-2050C
More>>>
Canon DR-2050C:
The official marketing text of Canon DR-2050C as supplied by the manufacturer

Small and streamlined, the DR-2050C offers enhanced scanning quality, speed and reliability, at a highly competitive price. Standard CapturePerfect Adobe Acrobat software add to ease and efficiency.


Easy to place anywhere
With its compact body, streamlined shape and ultra small footprint, Canon's DR-2050C scanner fits neatly on a counter, shelf or desktop corner. Benefit from productive scanning for a wide range of applications, in the smallest possible space. What's more, it comes complete with a rich range of easy-to-use features.

Productive scanning
The DR-2050C scans at a fast 20 pages per minute (A4 portrait, simplex, black & white or greyscale, 200 dpi) to speed up your document workflow. It offers same speed duplex scanning at 38 images per minute, with the added advantage of colour capable scanning. With the unique Folio function, you can even scan larger documents right up to an A3 size. Simply fold them in half and both sides of the folded document are scanned and then automatically combined into one seamless image.

Precision scanning
You benefit from a high optical resolution reaching up to 600 dpi, to ensure consistently superior image output. The DR-2050C minimises image distortion, due to an innovative CIS sensor and lens array mechanism. This revolutionary design also cuts overall energy consumption, eliminates warm-up time and makes the scanner body frame more compact.

Total reliability
Plug and play simplicity, clear control buttons and a range of user-friendly features ensure effortless operation. The durable and dependable
DR-2050C guarantees reliable operation. Canon's unique retard roller mechanism achieves highly reliable separation and feeding of documents for productive paper handling - while preventing any problems due to partial double feeding or dust damage.

Powerful software
Bundled software for the DR-2050C includes ISIS™/TWAIN drivers, Adobe® Acrobat® 7.0 and CapturePerfect - providing extensive scanning and saving functions. With "Scan Batch to Mail", scanned images can be instantly attached to a new message for multiple sending, using your existing email programme. You can also create PDF files through built-in OCR functionality, which converts printed text into text data that can be searched using specific keywords. So you save even more time and effort.


Features:
Small, streamlined shape
Highly affordable
Fast scanning speeds - 20ppm (A4, simplex, B&W, 200 dpi)
Colour capable scanning
High optical resolution - 600 dpi
Folio function for scanning documents up to A3
CapturePerfect & Adobe Acrobat as standard

Short summary description Canon DR-2050C:
This short summary of the Canon DR-2050C data-sheet is auto-generated and uses the product title and the first six key specs.

Canon DR-2050C, 0.0882 oz (2.5 g), 50 sheets

Long summary description Canon DR-2050C:
This is an auto-generated long summary of Canon DR-2050C based on the first three specs of the first five spec groups.

Canon DR-2050C. Weight: 0.0882 oz (2.5 g). Maximum capacity: 50 sheets

Weight & dimensions
Weight
0.0882 oz (2.5 g)
Other features
Maximum capacity
50 sheets
Source Testseek summary Average rating
Reviews
Updated:
2013-03-25 21:42:25
Uk has collected 1 expert review for Canon DR-2050C and the rating is 90 of 100. Click below and use Uk to find all ratings, product awards and conclusions.
90%
Source Review comments Score
pcmag.com
Updated:
2013-03-25 21:42:21
The Canon DR-2050C ($675 street) is an affordable document scanner designed for small offices and workgroups. It offers reasonably fast scans and impressively fast recognition for scanning and saving in searchable PDF format, but a few small shortcom...
Good Extraordinary speed in its price class for scanning and recognizing text. Driver supports both ISIS and Twain to work with virtually any scan software.
Bad No document-management program or indexing program included. Unclear installation instructions.
Bottom line The Canon DR-2050C is the fastest scanner in its price class for scanning, recognizing text, and saving files in a searchable PDF format...
90%
Brand Image Article code product Stock Price from
Canon CanoScan LiDE 25 NON 1200x2400dpi USB A4 Flatbed scanner Canon CanoScan LiDE 25 NON 1200x2400dpi USB A4 Flatbed scanner
(show image)
LIDE25 CanoScan LiDE 25 NON 1200x2400dpi USB A4 0.00
(excl. VAT)
0 (incl. VAT)