Fujitsu logo

Fujitsu LIFEBOOK P7120 10.6" 0.5 GB DDR2-SDRAM 60 GB Intel 915GMS Windows XP Professional

Brand:
Product family:
Product series:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
40011
Info modified on:
07 Mar 2024, 15:34:52
Long product name Fujitsu LIFEBOOK P7120 10.6" 0.5 GB DDR2-SDRAM 60 GB Intel 915GMS Windows XP Professional:

LIFEBOOK P7120, Intel Pentium M 753 ULV 1.2Ghz (2MB, 400Mhz), 10.6'' WXGA TFT LCD, 512MB DDR2 uDIMM, 60GB PATA 4200 rpm, DVD-RW DL, V90 modem, Intel WLAN(Calexico2 a/b/g), Bluetooth V1.2, 10/100 LAN, SD/MS card slot, Windows XP Professional MUI

Fujitsu LIFEBOOK P7120 10.6" 0.5 GB DDR2-SDRAM 60 GB Intel 915GMS Windows XP Professional:

Incomparable combination of style and technology. The LIFEBOOK P Series' light and elegant design makes it particularly appealing to those who want to travel with light and stylish notebooks. Either you choose the world's lightest convertible LIFEBOOK P1610 or one of the lightest full functional professional notebooks with a brilliant widescreen display, the LIFEBOOK P7120. Good to know, that the mobile working day will be somewhat more attractive and flexible with less weight and high performance - and therefore with a greater mobility.

Short summary description Fujitsu LIFEBOOK P7120 10.6" 0.5 GB DDR2-SDRAM 60 GB Intel 915GMS Windows XP Professional:

Fujitsu LIFEBOOK P7120, 1.2 GHz, 10.6", 1280 x 768 pixels, 0.5 GB, 60 GB, Windows XP Professional

Long summary description Fujitsu LIFEBOOK P7120 10.6" 0.5 GB DDR2-SDRAM 60 GB Intel 915GMS Windows XP Professional:

Fujitsu LIFEBOOK P7120. Processor frequency: 1.2 GHz. Display diagonal: 10.6", Display resolution: 1280 x 768 pixels. Internal memory: 0.5 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 60 GB. Discrete graphics card model: Intel 915GMS. Operating system installed: Windows XP Professional. Weight: 2.82 lbs (1.28 kg)

Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.