Motorola logo

Motorola VC700 Car Charger Mini USB Auto

Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
47685
Info modified on:
04 Apr 2019, 06:32:31
Long product name Motorola VC700 Car Charger Mini USB Auto:

VC700 Car Charger Mini USB

Motorola VC700 Car Charger Mini USB Auto:

Power and charge your phone where you need it most - on the road!

The High Performance Car Charger VC700 has a quality, durable coil cord for extendable reach and use. Small and lightweight for convenience, portability and storage. Fits most in-vehicle power port sockets. Unique and stylish Motorola lens illuminates when plugged into your vehicle's power socket. Provides power to your phone while simultaneously charging your phone's battery.

Short summary description Motorola VC700 Car Charger Mini USB Auto:

Motorola VC700 Car Charger Mini USB, Auto

Long summary description Motorola VC700 Car Charger Mini USB Auto:

Motorola VC700 Car Charger Mini USB. Charger type: Auto. Input voltage: 12 / 24 V. Charging time: 180 min

We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.