location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Fujitsu SmartCase SCR (Express Card) card reader

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Fujitsu Check ‘Fujitsu’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SmartCase SCR (Express Card)
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
S26361-F2432-L710
Category:
Card readers and drives with built-in card readers are used for reading from/writing to flash memory cards, for example from your digital camera or cellphone.
Card Readers Check ‘Fujitsu’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Fujitsu: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 201520
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of the data-sheet in Icecat's system
Long product name Fujitsu SmartCase SCR (Express Card) card reader :
The short editorial description of Fujitsu SmartCase SCR (Express Card) card reader

SmartCase SCR (Express Card)
More>>>
Fujitsu SmartCase SCR (Express Card) card reader:
The official marketing text of Fujitsu SmartCase SCR (Express Card) card reader as supplied by the manufacturer

Supporting notebooks with integrated chip card controller, the SmartCase™ Cardholder (Express card) is required to adjust the chip card to the PC Card slot and it supplements the controller to a fully functional reader while connecting the chip on the chip card with the controller. It was designed to meet all major standards for corporate applications and offers the perfect alternative to external SmartCard reader/writers.

Short summary description Fujitsu SmartCase SCR (Express Card) card reader:
This short summary of the Fujitsu SmartCase SCR (Express Card) card reader data-sheet is auto-generated and uses the product title and the first six key specs.

Fujitsu SmartCase SCR (Express Card), 0 - 55 °C, 0.882 oz (25 g), 2.95 x 2.13 x 0.197" (75 x 54 x 5 mm)

Long summary description Fujitsu SmartCase SCR (Express Card) card reader:
This is an auto-generated long summary of Fujitsu SmartCase SCR (Express Card) card reader based on the first three specs of the first five spec groups.

Fujitsu SmartCase SCR (Express Card). Weight: 0.882 oz (25 g). Dimensions (WxDxH): 2.95 x 2.13 x 0.197" (75 x 54 x 5 mm)

Weight & dimensions
Weight
0.882 oz (25 g)
Operational conditions
Operating temperature (T-T)
0 - 55 °C
Other features
Dimensions (WxDxH)
2.95 x 2.13 x 0.197" (75 x 54 x 5 mm)