location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

APC InfraStruXure InRow SC Air Cooled Self

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
APC Check ‘APC’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
InfraStruXure InRow SC Air Cooled Self
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
ACSC101 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0731304246855 show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by APC: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 231792
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 May 2024 16:37:06
The date of the most recent change of the data-sheet in Icecat's system
Guarantee: 1 year
Long product name APC InfraStruXure InRow SC Air Cooled Self :
The short editorial description of APC InfraStruXure InRow SC Air Cooled Self

InfraStruXure InRow SC Air Cooled Self Contained 200-240V 50Hz
More>>>
APC InfraStruXure InRow SC Air Cooled Self:
The official marketing text of APC InfraStruXure InRow SC Air Cooled Self as supplied by the manufacturer

Rapidly deployable, in-row air conditioning for server rooms and wiring closets.

Short summary description APC InfraStruXure InRow SC Air Cooled Self:
This short summary of the APC InfraStruXure InRow SC Air Cooled Self data-sheet is auto-generated and uses the product title and the first six key specs.

APC InfraStruXure InRow SC Air Cooled Self, Black, 365.7 lbs (165.9 kg)

Long summary description APC InfraStruXure InRow SC Air Cooled Self:
This is an auto-generated long summary of APC InfraStruXure InRow SC Air Cooled Self based on the first three specs of the first five spec groups.

APC InfraStruXure InRow SC Air Cooled Self. Product color: Black. Weight: 365.7 lbs (165.9 kg)

Source Testseek summary Average rating
Reviews
Updated:
2016-11-14 23:51:53
Uk has collected 1 expert review for APC InfraStruXure InRow SC Air Cooled Self and the rating is 85 of 100. Click below and use Uk to find all ratings, product awards and conclusions.
85%
Source Review comments Score
infoworld.com
Updated:
2016-11-14 23:51:53
APC’s air-cooling in-row systems are different than most other cooling solutions. Situated between equipment racks, they push cold air directly in front of the racks, automatically adjusting cooling levels depending on feedback from a temperature se...
85%
Country Distributor
España 1 distributor(s)
France 1 distributor(s)
Magyarország 1 distributor(s)
Italia 1 distributor(s)
Sverige 2 distributor(s)
United Kingdom 5 distributor(s)
Danmark 3 distributor(s)
Deutschland 2 distributor(s)
Norway 1 distributor(s)
Suomi 1 distributor(s)
Nederland 1 distributor(s)
New Zealand 1 distributor(s)