location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Konica Minolta MAGICOLOR 2350 +DVD PLAYER LOWER FEEDER & DUPLEX UNIT Color A4

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Konica Minolta Check ‘Konica Minolta’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
MAGICOLOR 2350 +DVD PLAYER LOWER FEEDER & DUPLEX UNIT
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
5250212-200-18P
Category:
Laser printers are devices that print high quality text or illustrations fast. They do so by very accurately applying toner (a kind of ink powder) to the paper and then heating the paper so the toner will melt and stick to the paper.
Laser Printers Check ‘Konica Minolta’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Konica Minolta: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 38263
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Konica Minolta MAGICOLOR 2350 +DVD PLAYER LOWER FEEDER & DUPLEX UNIT Color A4
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Laser Color
  • - A4 17 ppm
  • - Maximum duty cycle: 35000 pages per month
  • - Internal memory: 1200 MB 200 MHz
Guarantee: 1 year
Long product name Konica Minolta MAGICOLOR 2350 +DVD PLAYER LOWER FEEDER & DUPLEX UNIT Color A4 :
The short editorial description of Konica Minolta MAGICOLOR 2350 +DVD PLAYER LOWER FEEDER & DUPLEX UNIT Color A4

MAGICOLOR 2350 +DVD PLAYER LOWER FEEDER & DUPLEX UNIT
More>>>
Short summary description Konica Minolta MAGICOLOR 2350 +DVD PLAYER LOWER FEEDER & DUPLEX UNIT Color A4:
This short summary of the Konica Minolta MAGICOLOR 2350 +DVD PLAYER LOWER FEEDER & DUPLEX UNIT Color A4 data-sheet is auto-generated and uses the product title and the first six key specs.

Konica Minolta MAGICOLOR 2350 +DVD PLAYER LOWER FEEDER & DUPLEX UNIT, Laser, Color, A4, 17 ppm

Long summary description Konica Minolta MAGICOLOR 2350 +DVD PLAYER LOWER FEEDER & DUPLEX UNIT Color A4:
This is an auto-generated long summary of Konica Minolta MAGICOLOR 2350 +DVD PLAYER LOWER FEEDER & DUPLEX UNIT Color A4 based on the first three specs of the first five spec groups.

Konica Minolta MAGICOLOR 2350 +DVD PLAYER LOWER FEEDER & DUPLEX UNIT. Print technology: Laser, Color. Maximum duty cycle: 35000 pages per month. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 17 ppm