location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

JVC GZ-R495DEU Handheld camcorder 2.5 MP CMOS Full HD Orange

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
JVC Check ‘JVC’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
GZ-R495DEU Memory Camcorder
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
GZR495DKIT show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4975769453700 show
Category:
Hand-held camcorders allow you to record your own video and make photoshots. You can always have such cameras with you to record the important moments of your life and share them with friends or family. You can even make your own movie!
Camcorders Check ‘JVC’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by JVC: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 13282
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:05:02
The date of the most recent change of the data-sheet in Icecat's system
JVC GZR495DKIT user manual (7.9 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points JVC GZ-R495DEU Handheld camcorder 2.5 MP CMOS Full HD Orange
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 5H is the approximate time of continuous recording
  • - 5H* Long-Life Internal Battery
  • - When used with a portable battery of over 1.0A, 5V and over 5200mAh. Compatibility is not guaranteed for all portable batteries
  • - Compatible with Portable Battery* and USB Charging
  • - 40x Optical Zoom / 60x Dynamic Zoom / 200x Digital Zoom
  • - 1/5.8-inch 2.5M pixel Back-illuminated CMOS
  • - QUAD PROOF Body - 5m Water, Dust, 1.5m Shock, Freeze
  • - Software provided (for Windows(R))
  • - 24Mbps High Bit Rate Recording
  • - AVCHD Full HD Recording
  • - 10 Megapixel Stills
  • - 37mm Filter Thread
  • - KONICA MINOLTA HD LENS
  • - Simultaneous Full HD Video & 2M Still Shooting
  • - Photo-Insert Recording
  • - Face Detection
  • - Auto Wind Cut
  • - K2 Technology in REC Mode
  • - Y-Shaped Grip Belt
  • - Mobile User Guide optimised for Smartphone viewing
  • - Memory Card Slot for SDXC/SDHC/SD
  • - 4GB Built-in Flash memory
  • - 3.0" "Frameless" Touch Panel LCD
  • - Easy Upload to YouTube / Facebook (HD Compatible)
  • - Works with iMovie and Final Cut Pro X
  • - Pixela Everio MediaBrowser 4 provided (for Windows(R))
  • - Zoom Position Memory
  • - Time-Lapse REC
  • - Intelligent AUTO
  • - Zoom MIC
  • - Recording with LCD Monitor Closed
  • - Enhanced Advanced Image Stabiliser
  • - Super LoLux with Back-illuminated CMOS Sensor
Long product name JVC GZ-R495DEU Handheld camcorder 2.5 MP CMOS Full HD Orange :
The short editorial description of JVC GZ-R495DEU Handheld camcorder 2.5 MP CMOS Full HD Orange

GZ-R495DEU Memory Camcorder, Red
More>>>
Short summary description JVC GZ-R495DEU Handheld camcorder 2.5 MP CMOS Full HD Orange:
This short summary of the JVC GZ-R495DEU Handheld camcorder 2.5 MP CMOS Full HD Orange data-sheet is auto-generated and uses the product title and the first six key specs.

JVC GZ-R495DEU, 2.5 MP, CMOS, 1/5.8", Full HD, 3", LCD

Long summary description JVC GZ-R495DEU Handheld camcorder 2.5 MP CMOS Full HD Orange:
This is an auto-generated long summary of JVC GZ-R495DEU Handheld camcorder 2.5 MP CMOS Full HD Orange based on the first three specs of the first five spec groups.

JVC GZ-R495DEU. Total megapixels: 2.5 MP, Sensor type: CMOS, Optical sensor size: 1/5.8". Optical zoom: 40x, Digital zoom: 60x, Focal length range: 2.9 - 116 mm. Camcorder media type: Memory card, Compatible memory cards: SD, SDHC, SDXC, Flash memory: 4 GB. Focus adjustment: Auto/Manual. Display diagonal: 3", Display: LCD, Display resolution (numeric): 230000 pixels

Brand Image Article code product Stock Price from
JVC

JVC GZ-R445DEU Handheld camcorder 2.5 MP CMOS Full HD Orange
(show image)
GZR445DEU GZ-R445DEU Memory Camcorder 0.00
(excl. VAT)
0 (incl. VAT)
JVC

JVC GZ-RX605BEU Handheld camcorder 2.5 MP CMOS Full HD Black
(show image)
GZRX625BEU GZ-RX605BEU 0.00
(excl. VAT)
0 (incl. VAT)
JVC

JVC GZ-R445BEU Handheld camcorder 2.5 MP CMOS Full HD Black
(show image)
GZR445BEU GZ-R445BEU Memory Camcorder 0.00
(excl. VAT)
0 (incl. VAT)
JVC

JVC GZ-RY980HEU Handheld camcorder 18.9 MP CMOS 4K Ultra HD Black
(show image)
GZRY980HEU GZ-RY980HEU Memory 4K Camcorder 0.00
(excl. VAT)
0 (incl. VAT)
JVC

JVC GZ-R495AEU Handheld camcorder 2.5 MP CMOS Full HD Blue
(show image)
GZR495AKIT GZ-R495AEU Memory Camcorder 0.00
(excl. VAT)
0 (incl. VAT)
JVC

JVC GZ-R495WEU Handheld camcorder 2.5 MP CMOS Full HD White
(show image)
GZR495WKIT GZ-R495WEU 0.00
(excl. VAT)
0 (incl. VAT)
JVC

JVC GZ-R495BEU Handheld camcorder 2.5 MP CMOS Full HD Black
(show image)
GZR495BKIT GZ-R495BEU 0.00
(excl. VAT)
0 (incl. VAT)
JVC

JVC GZ-RX605BEU Handheld camcorder 10 MP CMOS Full HD Black
(show image)
GZRX605BEU GZ-RX605BEU Memory Camcorder 0.00
(excl. VAT)
0 (incl. VAT)