Each of several items in a list, preceded by a bullet symbol for emphasis.
:
- - Offers - 2.4 TB capacity to store large amount of data
- - SAS interface delivers high data transfer speeds
- - 10,000 RPM spindle speed ensures excellent performance
Guarantee:
Inherit the warranty of the Dell system OR one year hardware warranty
Long product name DELL 400-AUQX internal hard drive 2.5" 2.4 TB SAS
:
2.4TB, 10000K, SAS, 2.5"
The short editorial description of DELL 400-AUQX internal hard drive 2.5" 2.4 TB SAS
2.4TB, 10000K, SAS, 2.5"
More>>>
DELL 400-AUQX internal hard drive 2.5" 2.4 TB SAS:
The official marketing text of DELL 400-AUQX internal hard drive 2.5" 2.4 TB SAS as supplied by the manufacturer
Increase the storage capacity of your system with the 2.4TB Hard Drive from Dell.
Short summary description DELL 400-AUQX internal hard drive 2.5" 2.4 TB SAS:
This short summary of the DELL 400-AUQX internal hard drive 2.5" 2.4 TB SAS data-sheet is auto-generated and uses the product title and the first six key specs.
DELL 400-AUQX, 2.5", 2.4 TB, 10000 RPM
Long summary description DELL 400-AUQX internal hard drive 2.5" 2.4 TB SAS:
This is an auto-generated long summary of DELL 400-AUQX internal hard drive 2.5" 2.4 TB SAS based on the first three specs of the first five spec groups.
DELL 400-AUQX. HDD size: 2.5", HDD capacity: 2.4 TB, HDD speed: 10000 RPM