location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

NEC LT35LP projector lamp 220 W

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
NEC Check ‘NEC’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
LT35LP
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
LT35LP show
Show alternative article codes used in the online market place
Category:
Lamp which enables a projector (beamer) to project/show images.
Projector Lamps Check ‘NEC’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by NEC: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 46504
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Jun 2023 10:07:53
The date of the most recent change of the data-sheet in Icecat's system
Long product name NEC LT35LP projector lamp 220 W :
The short editorial description of NEC LT35LP projector lamp 220 W

LT35LP spare lamp
More>>>
Short summary description NEC LT35LP projector lamp 220 W:
This short summary of the NEC LT35LP projector lamp 220 W data-sheet is auto-generated and uses the product title and the first six key specs.

NEC LT35LP, 220 W, 1000 h

Long summary description NEC LT35LP projector lamp 220 W:
This is an auto-generated long summary of NEC LT35LP projector lamp 220 W based on the first three specs of the first five spec groups.

NEC LT35LP. Bulb power: 220 W, Service life of lamp: 1000 h

Brand Image Article code product Stock Price from
CoreParts

CoreParts ML11185 projector lamp 220 W
(show image)
ML11185 ML11185 0.00
(excl. VAT)
0 (incl. VAT)
GO Lamps

GO Lamps GL188 projector lamp 220 W NSH
(show image)
GL188 GL188 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)