location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

NEC NP3151W data projector 4000 ANSI lumens LCD WXGA (1280x800)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
NEC Check ‘NEC’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
NP3151W
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
NP3151W
Category:
Use a beamer to project the images from your notebook, computer, DVD-player, video recorder or other device with a compatible connector on the wall or a specially-designed projection screen. With a device like this, giving professional, clear presentations is easy. Or make your own home cinema!
Data Projectors Check ‘NEC’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by NEC: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 20014
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points NEC NP3151W data projector 4000 ANSI lumens LCD WXGA (1280x800)
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - LCD 4000 ANSI lumens
  • - Lamp 2000 h
  • - WXGA (1280x800) 500:1
Long product name NEC NP3151W data projector 4000 ANSI lumens LCD WXGA (1280x800) :
The short editorial description of NEC NP3151W data projector 4000 ANSI lumens LCD WXGA (1280x800)

NP3151W 1280 x 800 (WXGA), 4000 ANSI Lumens
More>>>
Short summary description NEC NP3151W data projector 4000 ANSI lumens LCD WXGA (1280x800):
This short summary of the NEC NP3151W data projector 4000 ANSI lumens LCD WXGA (1280x800) data-sheet is auto-generated and uses the product title and the first six key specs.

NEC NP3151W, 4000 ANSI lumens, LCD, WXGA (1280x800), 500:1, 15 - 108 kHz, 48 - 120 Hz

Long summary description NEC NP3151W data projector 4000 ANSI lumens LCD WXGA (1280x800):
This is an auto-generated long summary of NEC NP3151W data projector 4000 ANSI lumens LCD WXGA (1280x800) based on the first three specs of the first five spec groups.

NEC NP3151W. Projector brightness: 4000 ANSI lumens, Projection technology: LCD, Projector native resolution: WXGA (1280x800). Light source type: Lamp, Service life of light source: 2000 h, Lamp power: 330 W. Serial interface type: RS-232. Noise level: 38 dB. Weight: 16.5 lbs (7.5 kg)

Source Testseek summary Average rating
Reviews
Updated:
2011-10-04 00:44:35
Uk has collected 1 expert review for NEC NP3151W data projector 4000 ANSI lumens LCD WXGA (1280x800) but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%
Source Review comments Score
crn.com
Updated:
2011-10-04 00:44:35
As HD video content is increasingly displayed in corporate and education settings, the NP3151W widescreen projector from NEC Display Solutions of America has been designed to deliver home theater-level video quality for professional environments. The T...
0%