location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

NEC NP4001-07ZL data projector 4500 ANSI lumens DLP WXGA (1280x768) White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
NEC Check ‘NEC’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
NP4001-07ZL
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
NP4001-07ZL
Category:
Use a beamer to project the images from your notebook, computer, DVD-player, video recorder or other device with a compatible connector on the wall or a specially-designed projection screen. With a device like this, giving professional, clear presentations is easy. Or make your own home cinema!
Data Projectors Check ‘NEC’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by NEC: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 16330
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points NEC NP4001-07ZL data projector 4500 ANSI lumens DLP WXGA (1280x768) White
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - White
  • - DLP 4500 ANSI lumens
  • - Lamp 2000 h
  • - WXGA (1280x768) 2100:1
  • - Screen size compatibility: 40 - 500"
  • - Ethernet LAN
  • - Built-in speaker(s) 6 W
  • - 350 W
Guarantee: 3 Years
Long product name NEC NP4001-07ZL data projector 4500 ANSI lumens DLP WXGA (1280x768) White :
The short editorial description of NEC NP4001-07ZL data projector 4500 ANSI lumens DLP WXGA (1280x768) White

NP4001-07ZL, 0.65" DMD, DLP, WXGA 1280 x 768 px, 4500 ANSI, 2100:1, NTSC, NTSC4.43, PAL, PAL-60, PAL-M, PAL-N, SECAM, 1080i, 720p, 575p, 575i, 480p, 480i, DVI-D, D-SUB, White
More>>>
Short summary description NEC NP4001-07ZL data projector 4500 ANSI lumens DLP WXGA (1280x768) White:
This short summary of the NEC NP4001-07ZL data projector 4500 ANSI lumens DLP WXGA (1280x768) White data-sheet is auto-generated and uses the product title and the first six key specs.

NEC NP4001-07ZL, 4500 ANSI lumens, DLP, WXGA (1280x768), 2100:1, 40 - 500", 45.3 - 730.7" (1.15 - 18.6 m)

Long summary description NEC NP4001-07ZL data projector 4500 ANSI lumens DLP WXGA (1280x768) White:
This is an auto-generated long summary of NEC NP4001-07ZL data projector 4500 ANSI lumens DLP WXGA (1280x768) White based on the first three specs of the first five spec groups.

NEC NP4001-07ZL. Projector brightness: 4500 ANSI lumens, Projection technology: DLP, Projector native resolution: WXGA (1280x768). Light source type: Lamp, Service life of light source: 2000 h, Service life of light source (economic mode): 2500 h. Focal length range: 19.3 - 25.8 mm. Analog signal format system: NTSC, PAL, SECAM. Serial interface type: RS-232

Source Testseek summary Average rating
Reviews
Updated:
2011-10-04 00:44:29
Uk has collected 1 expert review for NEC NP4001-07ZL data projector 4500 ANSI lumens DLP WXGA (1280x768) White and the rating is 90 of 100. Click below and use Uk to find all ratings, product awards and conclusions.
90%
Source Review comments Score
about.com
Updated:
2011-10-04 00:44:29
At an MSRP of $5,999 (not including the lens), the NEC NP4001 is not for the bargain hunter, but is a great value for the high-end home theater enthusiast. With a native pixel resolution of 1280x768 (720p), and dual lamp output of 3,600 to 4,500 lumens...
90%