Lexmark logo

Lexmark T420d NON 16MB 22ppm 1200dpi+Foc

Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
55177
Info modified on:
07 Mar 2024, 15:34:52
Guarantee:
1 year
Long product name Lexmark T420d NON 16MB 22ppm 1200dpi+Foc:

Lexmark T420d + Foc

Lexmark T420d NON 16MB 22ppm 1200dpi+Foc:

Lexmark introduces the T420d mono laser, a fast and inexpensive A4 printer for small workgroups looking for a powerful yet space-sensitive solution for thier output needs. The T420d includes automatic duplex as standard, providing your company with significant papr savings and flexibility. When your workspace is not as great as your printing requirements, the T420d fits perfectly into your business!
High performance, 20ppm LTR, 19ppm A4
Quality resolution, 1200 Image Quality
Parallel and USB connectivity
One Year on-site warranty

Short summary description Lexmark T420d NON 16MB 22ppm 1200dpi+Foc:

Lexmark T420d NON 16MB 22ppm 1200dpi+Foc, 22 ppm

Long summary description Lexmark T420d NON 16MB 22ppm 1200dpi+Foc:

Lexmark T420d NON 16MB 22ppm 1200dpi+Foc. Maximum duty cycle: 50000 pages per month. Print speed (black, normal quality, A4/US Letter): 22 ppm

Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.