location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson LQ-590II dot matrix printer 550 cps

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
LQ-590II
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C11CF39403
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8715946649863
Category:
A dot matrix printer or impact matrix printer is a type of printer with a print head that prints by impact, striking an ink-soaked cloth ribbon against the paper, much like a typewriter. Unlike a typewriter, letters are drawn out of a dot matrix, consisting of needles, and thus varied fonts and arbitrary graphics can be produced. Because the printing is done by applying mechanical pressure, these printers can create carbon copies.
Dot Matrix Printers Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 144928
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:51:11
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Epson LQ-590II dot matrix printer 550 cps
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 550 cps Black
  • - 55 dB
  • - Buffer size: 128 KB
  • - Standard interfaces: USB 2.0
  • - Print head: 24-pin 400000000 million characters
  • - Mean time between failures (MTBF): 25000 h
Long product name Epson LQ-590II dot matrix printer 550 cps :
The short editorial description of Epson LQ-590II dot matrix printer 550 cps

Impact Dot Matrix, 24pins, 80colums, 24 Needles, 550cps, USB 2.0, 55dB, 128kB
More>>>
Epson LQ-590II dot matrix printer 550 cps:
The official marketing text of Epson LQ-590II dot matrix printer 550 cps as supplied by the manufacturer

The LQ-590II is a high-volume dot matrix printer designed for fast and reliable printing. Upgrade your existing dot matrix printers to our latest model, which is now Energy Star compliant, and delivers an incredibly low TCO.

Short summary description Epson LQ-590II dot matrix printer 550 cps:
This short summary of the Epson LQ-590II dot matrix printer 550 cps data-sheet is auto-generated and uses the product title and the first six key specs.

Epson LQ-590II, 550 cps, Code 39, EAN13, EAN8, Interleaved 2/5, POSTNET, UPC-A, UPC-E, ISO 8859-15, Italic, PC437, PC850, PC858, Roman 8, 0.00256 - 0.0193" (0.0650 - 0.49 mm), Black, 128 KB

Long summary description Epson LQ-590II dot matrix printer 550 cps:
This is an auto-generated long summary of Epson LQ-590II dot matrix printer 550 cps based on the first three specs of the first five spec groups.

Epson LQ-590II. Maximum print speed: 550 cps, Built-in barcodes: Code 39, EAN13, EAN8, Interleaved 2/5, POSTNET, UPC-A, UPC-E, Character sets: ISO 8859-15, Italic, PC437, PC850, PC858, Roman 8. Continuous paper thickness range: 0.00256 - 0.0193" (0.0650 - 0.49 mm). Product color: Black, Buffer size: 128 KB, Sound pressure level (printing): 55 dB. Standard interfaces: USB 2.0. Print head: 24-pin, Print head life: 400000000 million characters, Mean time between failures (MTBF): 25000 h

Printing
Maximum printing width (columns) *
80
Maximum print speed *
550 cps
Built-in barcodes
Code 39, EAN13, EAN8, Interleaved 2/5, POSTNET, UPC-A, UPC-E
Character sets
ISO 8859-15, Italic, PC437, PC850, PC858, Roman 8
Paper handling
Continuous paper thickness range
0.00256 - 0.0193" (0.0650 - 0.49 mm)
Features
Product color *
Black
Buffer size *
128 KB
Sound pressure level (printing) *
55 dB
Country of origin
Indonesia
Ports & interfaces
Standard interfaces *
USB 2.0
Endurance
Print head *
24-pin
Print head life
400000000 million characters
Mean time between failures (MTBF)
25000 h
Operational conditions
Operating temperature (T-T)
5 - 35 °C
Operating relative humidity (H-H)
10 - 80%
Weight & dimensions
Width
17.2" (437 mm)
Depth
14.8" (375 mm)
Height
6.97" (177 mm)
Weight
15.9 lbs (7.2 kg)
Packaging data
Quantity per pack
1 pc(s)
Package width
17.6" (446 mm)
Package depth
21" (534 mm)
Package height
11.1" (281 mm)
Package weight
19.6 lbs (8.91 kg)
Technical details
Sustainability certificates
ENERGY STAR
Logistics data
Quantity per pallet
14 pc(s)
Pallet length
47.2" (120 cm)
Pallet width
31.5" (80 cm)
Pallet height
292.5" (7.43 m)
Quantity per pallet layer
2 pc(s)
Quantity per pallet layer (UK)
4 pc(s)
Quantity per pallet (UK)
28 pc(s)
Pallet length (UK)
47.2" (120 cm)
Pallet width (UK)
39.4" (100 cm)
Pallet height (UK)
292.5" (7.43 m)
Country Distributor
United Kingdom 4 distributor(s)
Nederland 1 distributor(s)