Neomounts logo

Neomounts FPMA-W110BLACK TV mount/stand 40" Black

Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
548577
Info modified on:
06 Nov 2024, 19:03:54
Guarantee:
5 year
Long product name Neomounts FPMA-W110BLACK TV mount/stand 40" Black:

Neomounts TV/Monitor Ultrathin Wall Mount (fixed) for 10"-40" Screen - Black

Neomounts FPMA-W110BLACK TV mount/stand 40" Black:

The Neomounts wall mount, model FPMA-W110BLACK is a fixed wall mount for flat screens up to 40" (102 cm). This mount is a great choice when you want the ultimate viewing flexibility with your flat screen. Depth of this mount is 1,8 centimetres.

Neomounts FPMA-W110BLACK is suitable for screens up to 40" (100 cm). The weight capacity of this product is 35 kg each screen. The wall mount is suitable for screens that meet VESA hole pattern 75x75 to 200x200mm. Different hole patterns can be covered using Neomounts VESA adapter plates.

Create a clean design ambiance for your flat screen TV in the living room, bedroom or home cinema.

All installation material is included with the product. The product can be locked by 4 screws on the below part of the plate.

Short summary description Neomounts FPMA-W110BLACK TV mount/stand 40" Black:

Neomounts FPMA-W110BLACK, 10", 40", 1.97 x 1.97" (50 x 50 mm), 7.87 x 7.87" (200 x 200 mm), Steel, Black

Long summary description Neomounts FPMA-W110BLACK TV mount/stand 40" Black:

Neomounts FPMA-W110BLACK. Maximum weight capacity: 77.2 lbs (35 kg), Minimum screen size: 10", Maximum screen size: 40", Minimum VESA mount: 1.97 x 1.97" (50 x 50 mm), Maximum VESA mount: 7.87 x 7.87" (200 x 200 mm). Distance to the wall (min): 0.669" (1.7 cm), Distance to the wall (max): 0.709" (1.8 cm). Product color: Black

Specs
Recommended products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.