location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Trust 14963 mouse Office Ambidextrous USB Type-A Optical

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Trust Check ‘Trust’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
14963
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
14963 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8713439149630
Category:
The mouse is the second most important way of communicating with a computer. Please be careful to choose the right type of connection when buying a mouse, there are three different types: - USB is the most modern. You can recognize it by the rectangular connector. - PS/2 connectors are round. This type of connection is fairly commonly used in PCs. - Bluetooth is another modern (wireless) connection method.
Mice Check ‘Trust’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Trust: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 95417
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 08 Feb 2024 14:07:42
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Trust 14963 mouse Office Ambidextrous USB Type-A Optical
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Office Optical Black
  • - Ambidextrous USB Type-A
  • - Scroll type: Wheel
Guarantee: 3 years
Long product name Trust 14963 mouse Office Ambidextrous USB Type-A Optical :
The short editorial description of Trust 14963 mouse Office Ambidextrous USB Type-A Optical

Optical mini mouse with MultiColour LED technology providing 7 constantly changing colours to bring some colour in your life
More>>>
Trust 14963 mouse Office Ambidextrous USB Type-A Optical:
The official marketing text of Trust 14963 mouse Office Ambidextrous USB Type-A Optical as supplied by the manufacturer

Compact optical mouse with MultiColour LED design for 7 constantly changing colours. Ideal for notebook users: compact design and retractable USB cable. High quality optical sensor for precise movement. Rubber top layer for comfortable grip. Suitable for left and right handed users.

Short summary description Trust 14963 mouse Office Ambidextrous USB Type-A Optical:
This short summary of the Trust 14963 mouse Office Ambidextrous USB Type-A Optical data-sheet is auto-generated and uses the product title and the first six key specs.

Trust 14963, Ambidextrous, Optical, USB Type-A, Black

Long summary description Trust 14963 mouse Office Ambidextrous USB Type-A Optical:
This is an auto-generated long summary of Trust 14963 mouse Office Ambidextrous USB Type-A Optical based on the first three specs of the first five spec groups.

Trust 14963. Form factor: Ambidextrous. Movement detection technology: Optical, Device interface: USB Type-A, Buttons type: Pressed buttons, Scroll type: Wheel. Product color: Black

Mouse
Purpose *
Office
Device interface *
USB Type-A
Movement detection technology *
Optical
Buttons type
Pressed buttons
Scroll type *
Wheel
Scroll
Yes
Recommended usage
Laptop
Design
Form factor *
Ambidextrous
Product color *
Black
Illumination
Yes
Weight & dimensions
Width
1.85" (47 mm)
Depth
2.91" (74 mm)
Height
1.1" (28 mm)
Weight
1.76 oz (50 g)
Other features
Package dimensions (WxDxH)
4.57 x 2.36 x 6.3" (116 x 60 x 160 mm)
Brand Image Article code product Stock Price from
Trust MI-2330 mouse Office USB Type-A Optical 800 DPI Trust MI-2330 mouse Office USB Type-A Optical 800 DPI
(show image)
14962 MI-2330 0.00
(excl. VAT)
0 (incl. VAT)
Trust Optical Combi Tilt MI-2510T mouse USB Type-A + PS/2 800 DPI Trust Optical Combi Tilt MI-2510T mouse USB Type-A + PS/2 800 DPI
(show image)
14645 Optical Combi Tilt Mouse MI-2510T 0.00
(excl. VAT)
0 (incl. VAT)
Trust Optical USB MI-2150 mouse USB Type-A Trust Optical USB MI-2150 mouse USB Type-A
(show image)
13799 Optical USB Mouse MI-2150 0.00
(excl. VAT)
0 (incl. VAT)
Trust Optical Ami 250S mouse PS/2 Trust Optical Ami 250S mouse PS/2
(show image)
12521 Optical Mouse Ami 250S 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Danmark 1 distributor(s)
Sverige 1 distributor(s)
Norway 1 distributor(s)
United Kingdom 1 distributor(s)