location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Logitech Mobile Stereo Headset Wireless Bluetooth

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Logitech Check ‘Logitech’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Mobile Stereo Headset
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
980452-0914 show
Show alternative article codes used in the online market place
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Logitech: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 140437
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of the data-sheet in Icecat's system
Guarantee: 2-year
Long product name Logitech Mobile Stereo Headset Wireless Bluetooth :
The short editorial description of Logitech Mobile Stereo Headset Wireless Bluetooth

Mobile Stereo Headset
More>>>
Logitech Mobile Stereo Headset Wireless Bluetooth:
The official marketing text of Logitech Mobile Stereo Headset Wireless Bluetooth as supplied by the manufacturer

Proposed EU ENThe Logitech Mobile Stereo Headset allows you to enjoy stereo music from your Bluetooth mobile phone, with no annoying cables. Automatically switches off the music when a call comes in. The headset’s patent-pending WindStop™ microphone reduces wind noise so it’s perfect for outdoor use. Use the integrated controls to adjust volume, play/pause, skip tracks, or answer/end phone calls. Large 40mm neodymium headphone drivers provide exceptional audio quality and its progressive behind the head design keeps the headset comfortably in place.

Short summary description Logitech Mobile Stereo Headset Wireless Bluetooth:
This short summary of the Logitech Mobile Stereo Headset Wireless Bluetooth data-sheet is auto-generated and uses the product title and the first six key specs.

Logitech Mobile Stereo Headset, Wireless, 3.17 oz (90 g), Headset

Long summary description Logitech Mobile Stereo Headset Wireless Bluetooth:
This is an auto-generated long summary of Logitech Mobile Stereo Headset Wireless Bluetooth based on the first three specs of the first five spec groups.

Logitech Mobile Stereo Headset. Product type: Headset. Connectivity technology: Wireless, Bluetooth, Wireless range: 393.7" (10 m). Weight: 3.17 oz (90 g)

Performance
Product type *
Headset
Headset type
Binaural
Ports & interfaces
Connectivity technology *
Wireless
Bluetooth
Yes
Wireless range
393.7" (10 m)
Headphones
Magnet type
Neodymium
Headphones
Driver unit
1.57" (4 cm)
Battery
Talk time
10 h
Standby time
300 h
Weight & dimensions
Weight
3.17 oz (90 g)
Other features
Compatibility
Telephone
Country Distributor
United Kingdom 1 distributor(s)