location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Trust Megapixel USB2 Wide Angle Live WB-6200p webcam 1.3 MP 1280 x 1024 pixels Black, Gray

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Trust Check ‘Trust’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Megapixel USB2 Wide Angle Webcam Live WB-6200p
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
14881
Category:
A webcam is a digital video camera that has to be connected directly to a computer or network and cannot be used seperately. Webcams are perfect for video calling and chatting: finally you can see your faraway friends or family while talking/chatting! Network attached webcams can be used as affordable security cameras.
Webcams Check ‘Trust’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Trust: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 84398
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 08 Feb 2024 14:07:07
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Trust Megapixel USB2 Wide Angle Live WB-6200p webcam 1.3 MP 1280 x 1024 pixels Black, Gray
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 1.3 MP 1280 x 1024 pixels 30 fps
  • - Built-in microphone
  • - Black, Gray
Guarantee: 2 years
Long product name Trust Megapixel USB2 Wide Angle Live WB-6200p webcam 1.3 MP 1280 x 1024 pixels Black, Gray :
The short editorial description of Trust Megapixel USB2 Wide Angle Live WB-6200p webcam 1.3 MP 1280 x 1024 pixels Black, Gray

Megapixel USB2 Wide Angle Webcam Live WB-6200p
More>>>
Trust Megapixel USB2 Wide Angle Live WB-6200p webcam 1.3 MP 1280 x 1024 pixels Black, Gray:
The official marketing text of Trust Megapixel USB2 Wide Angle Live WB-6200p webcam 1.3 MP 1280 x 1024 pixels Black, Gray as supplied by the manufacturer

Key features:

- USB2 mini webcam with high 5 megapixel (2560 x 2048) snapshot resolution, wide angle lens and face tracking technology.
- Wide angle lens provides 45% wider viewing area to get 2 or more people in one frame.
- Equipped with automatic face tracking technology and digital zoom to bring objects 3 x closer.
- Very high megapixel resolution to ensure sharp pictures even when zooming in.
- Self-adjusting clamp to attach the webcam to notebook LCD screens and flat panel monitors or place on flat surfaces.
- Ideal for MSN Messenger, Live Messenger, Skype or other messenger services.
- Driver included with real-time video effects (such as magic mirror, security monitor, etc.) and picture frames.
- With snapshot button and built-in microphone.

Short summary description Trust Megapixel USB2 Wide Angle Live WB-6200p webcam 1.3 MP 1280 x 1024 pixels Black, Gray:
This short summary of the Trust Megapixel USB2 Wide Angle Live WB-6200p webcam 1.3 MP 1280 x 1024 pixels Black, Gray data-sheet is auto-generated and uses the product title and the first six key specs.

Trust Megapixel USB2 Wide Angle Webcam Live WB-6200p, 1.3 MP, 1280 x 1024 pixels, 30 fps, 50 mm, Black, Gray, CD-ROM

Long summary description Trust Megapixel USB2 Wide Angle Live WB-6200p webcam 1.3 MP 1280 x 1024 pixels Black, Gray:
This is an auto-generated long summary of Trust Megapixel USB2 Wide Angle Live WB-6200p webcam 1.3 MP 1280 x 1024 pixels Black, Gray based on the first three specs of the first five spec groups.

Trust Megapixel USB2 Wide Angle Webcam Live WB-6200p. Megapixel: 1.3 MP, Maximum video resolution: 1280 x 1024 pixels, Maximum frame rate: 30 fps. Product color: Black, Gray. Minimum system requirements: CD-ROM. Dimensions (WxDxH): 2.32 x 0.945 x 2.09" (59 x 24 x 53 mm), Compatible operating systems: Windows XP SP2, Package dimensions (WxDxH): 6.3 x 3.86 x 7.09" (160 x 98 x 180 mm)

Performance
Megapixel *
1.3 MP
Maximum video resolution *
1280 x 1024 pixels
Maximum frame rate
30 fps
Focal length range
50 mm
Design
Built-in microphone *
Yes
Product color *
Black, Gray
USB powered
Yes
System requirements
Minimum system requirements
CD-ROM
Other features
I/O ports
USB
Mac compatibility
No
Color
Yes
Dimensions (WxDxH)
2.32 x 0.945 x 2.09" (59 x 24 x 53 mm)
Compatible operating systems
Windows XP SP2
Package dimensions (WxDxH)
6.3 x 3.86 x 7.09" (160 x 98 x 180 mm)
Contents
Webcam with cable attached. CD-ROM with software and driver. Multi language user's manual.
Brand Image Article code product Stock Price from
Trust eCoza webcam 0.3 MP 640 x 480 pixels USB 2.0 Black, Gray Trust eCoza webcam 0.3 MP 640 x 480 pixels USB 2.0 Black, Gray
(show image)
15082 eCoza 0.00
(excl. VAT)
0 (incl. VAT)
Trust HiRes USB2 Live WB-3450p webcam 1.3 MP 1280 x 960 pixels Black, Gray Trust HiRes USB2 Live WB-3450p webcam 1.3 MP 1280 x 960 pixels Black, Gray
(show image)
14921 HiRes USB2 Webcam Live WB-3450p 0.00
(excl. VAT)
0 (incl. VAT)
Trust WB-5400 webcam 1280 x 1024 pixels Trust WB-5400 webcam 1280 x 1024 pixels
(show image)
15007 WB-5400 0.00
(excl. VAT)
0 (incl. VAT)
Trust HiRes Notebook WB-3350p webcam 1.3 MP 1280 x 960 pixels USB Black Trust HiRes Notebook WB-3350p webcam 1.3 MP 1280 x 960 pixels USB Black
(show image)
14839 HiRes Notebook Webcam WB-3350p 0.00
(excl. VAT)
0 (incl. VAT)
Trust 1.3 Megapixel USB 2.0 WB-5500T webcam 1.3 MP 1280 x 1024 pixels Trust 1.3 Megapixel USB 2.0 WB-5500T webcam 1.3 MP 1280 x 1024 pixels
(show image)
14830 1.3 Megapixel USB 2.0 Webcam WB-5500T 0.00
(excl. VAT)
0 (incl. VAT)
Trust Mini Hi-Res WB-3300p webcam 640 x 480 pixels USB Trust Mini Hi-Res WB-3300p webcam 640 x 480 pixels USB
(show image)
14776 Mini Hi-Res Webcam WB-3300p 0.00
(excl. VAT)
0 (incl. VAT)
Trust USB2 HiRes WB-3500T webcam 640 x 480 pixels USB 2.0 Trust USB2 HiRes WB-3500T webcam 640 x 480 pixels USB 2.0
(show image)
14384 USB2 HiRes Webcam WB-3500T 0.00
(excl. VAT)
0 (incl. VAT)
Trust Portable WB-3100P webcam 640 x 480 pixels Trust Portable WB-3100P webcam 640 x 480 pixels
(show image)
14273 Portable Webcam WB-3100P 0.00
(excl. VAT)
0 (incl. VAT)
Trust Mini WB-1200p webcam Trust Mini WB-1200p webcam
(show image)
13405 Mini Webcam WB-1200p 0.00
(excl. VAT)
0 (incl. VAT)
Trust 120 SPACEC@M webcam Trust 120 SPACEC@M webcam
(show image)
13177 120 SPACEC@M 0.00
(excl. VAT)
0 (incl. VAT)