Fujitsu logo

Fujitsu S26391-F321-L400 power adapter/inverter

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
113806
Info modified on:
22 Aug 2018, 22:50:50
Long product name Fujitsu S26391-F321-L400 power adapter/inverter:

AC adapter 20V(90W)

Fujitsu S26391-F321-L400 power adapter/inverter:

An additional adapter takes the stress out of leaving the home/office. Many users prefer to have one unit in the office, one at home and even another unit in the briefcase for travelling.

Short summary description Fujitsu S26391-F321-L400 power adapter/inverter:

Fujitsu S26391-F321-L400, 20 V, 90 W

Long summary description Fujitsu S26391-F321-L400 power adapter/inverter:

Fujitsu S26391-F321-L400. Output voltage: 20 V. Capacity: 90 W

Specs
Recommended products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.