location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Trust MI-2330 mouse Office USB Type-A Optical 800 DPI

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Trust Check ‘Trust’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
MI-2330
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
14962 show
Show alternative article codes used in the online market place
Category:
The mouse is the second most important way of communicating with a computer. Please be careful to choose the right type of connection when buying a mouse, there are three different types: - USB is the most modern. You can recognize it by the rectangular connector. - PS/2 connectors are round. This type of connection is fairly commonly used in PCs. - Bluetooth is another modern (wireless) connection method.
Mice Check ‘Trust’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Trust: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 115889
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 08 Feb 2024 14:07:40
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Trust MI-2330 mouse Office USB Type-A Optical 800 DPI
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Office Optical 800 DPI Black
  • - USB Type-A
  • - Scroll type: Wheel Buttons quantity: 3
  • - Power source: Cable
Guarantee: 2 years
Long product name Trust MI-2330 mouse Office USB Type-A Optical 800 DPI :
The short editorial description of Trust MI-2330 mouse Office USB Type-A Optical 800 DPI

Optical mouse with multiColour LED technology providing 7 constantly changing colours
More>>>
Trust MI-2330 mouse Office USB Type-A Optical 800 DPI:
The official marketing text of Trust MI-2330 mouse Office USB Type-A Optical 800 DPI as supplied by the manufacturer

Multicolour LED technology. Optical technology. Rubber top layer. Left & right hand use. Plug & start.

Short summary description Trust MI-2330 mouse Office USB Type-A Optical 800 DPI:
This short summary of the Trust MI-2330 mouse Office USB Type-A Optical 800 DPI data-sheet is auto-generated and uses the product title and the first six key specs.

Trust MI-2330, Optical, USB Type-A, 800 DPI, Black

Long summary description Trust MI-2330 mouse Office USB Type-A Optical 800 DPI:
This is an auto-generated long summary of Trust MI-2330 mouse Office USB Type-A Optical 800 DPI based on the first three specs of the first five spec groups.

Trust MI-2330. Movement detection technology: Optical, Device interface: USB Type-A, Movement resolution: 800 DPI, Buttons quantity: 3, Scroll type: Wheel. Power source: Cable. Product color: Black

Mouse
Purpose *
Office
Device interface *
USB Type-A
Movement detection technology *
Optical
Movement resolution *
800 DPI
Scroll type *
Wheel
Scroll
Yes
Buttons quantity *
3
Recommended usage
PC
Design
Product color *
Black
Ergonomics
Plug and Play
Yes
Power
Power source *
Cable
System requirements
Windows operating systems supported
Windows 7 Home Premium, Windows 7 Home Premium x64, Windows 7 Professional, Windows 7 Professional x64, Windows 7 Starter, Windows 7 Starter x64, Windows 7 Ultimate, Windows 7 Ultimate x64, Windows Vista Business, Windows Vista Business x64, Windows Vista Home Basic x64, Windows Vista Home Premium, Windows Vista Home Premium x64, Windows Vista Ultimate, Windows Vista Ultimate x64, Windows XP Home, Windows XP Home x64, Windows XP Professional, Windows XP Professional x64
Packaging content
User guide
Yes
Other features
Package dimensions (WxDxH)
6.89 x 2.76 x 7.87" (175 x 70 x 200 mm)
Connectivity technology
Wired
Brand Image Article code product Stock Price from
Trust 14963 mouse Office Ambidextrous USB Type-A Optical Trust 14963 mouse Office Ambidextrous USB Type-A Optical
(show image)
14963 14963 0.00
(excl. VAT)
0 (incl. VAT)
Trust Optical Combi Tilt MI-2510T mouse USB Type-A + PS/2 800 DPI Trust Optical Combi Tilt MI-2510T mouse USB Type-A + PS/2 800 DPI
(show image)
14645 Optical Combi Tilt Mouse MI-2510T 0.00
(excl. VAT)
0 (incl. VAT)
Trust Optical USB MI-2150 mouse USB Type-A Trust Optical USB MI-2150 mouse USB Type-A
(show image)
13799 Optical USB Mouse MI-2150 0.00
(excl. VAT)
0 (incl. VAT)
Trust Optical Ami 250S mouse PS/2 Trust Optical Ami 250S mouse PS/2
(show image)
12521 Optical Mouse Ami 250S 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)