Canon logo

Canon EOS 400D + EF-S 17-85mm 10.1 MP CMOS 3888 x 2592 pixels Black

Brand:
Product family:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
59592
Info modified on:
18 Jan 2024, 17:31:39
Long product name Canon EOS 400D + EF-S 17-85mm 10.1 MP CMOS 3888 x 2592 pixels Black:

EOS 400D + EF-S 17-85mm Lens Kit

Canon EOS 400D + EF-S 17-85mm 10.1 MP CMOS 3888 x 2592 pixels Black:

Make the world your playground with the EOS 400D. 10.1 Megapixels of superior CMOS resolution and Canon's Integrated Cleaning System deliver the EOS hallmark of crisp, clean images, shot after shot.

- 10.1 Megapixel CMOS sensor
- EOS Integrated Cleaning System
- 2.5" LCD
- 9-point wide-area AF
- Picture Styles
- DIGIC II
- 3fps with up to 27 frame burst
- DPP RAW image processing software
- Compact and lightweight
- EF/EF-S lens and EX Speedlite flash compatible

Make it your playground.

Quality
The EOS 400D's 10.1 Megapixel sensor employs the same outstanding CMOS image quality advantage of its big brothers in the professional EOS 1 range. Super sensitive in low light and virtually noise free, CMOS is also fast and power efficient.

EOS Integrated Cleaning System
For consistently pristine results, a complete dust prevention and cleaning system works to keep the EOS 400D's sensor spotless. A combination of technologies reduces, repels and removes dust and includes a Self-Cleaning Sensor Unit that shakes dust from the sensor with each power on.

Large bright LCD
Reviewing your work is a delight with the super bright 2.5" 230k pixel display - nearly twice the size of the EOS 350D. Photos feel crisper, richer and more saturated, while a 160° viewing angle makes for easy at-a-glance checking and sharing.

Faster, longer
Shoot at 3 fps for continuous bursts of up to 27 large JPEG images (10 RAW): like shooting a whole roll of film in a single burst.

Picture Style
Switching between Picture Style presets is like being able to change film mid-roll to achieve different colour response and Black & White effects. Sharpness, contrast, colour tone and saturation are individually adjustable.

High precision 9-point wide-area AF
Select from one of nine fixed focusing points across the scene for fast, accurate focusing - even with off-centre subjects and 'rule-of-thirds' compositions.

DIGIC II
This tiny super-computer renders colours with precision, accuracy and speed. Fast and power efficient, DIGIC II also delivers instant 0.2 second start up time.

Digital Photo Professional (DPP) software
Included in the box, DPP provides high-speed RAW image processing.

Lightweight and compact
Protecting the camera is a tough, durable casing that also keeps weight down to just 510 grams.

EF lenses and accessories
The EOS 400D is compatible with all of the more than 60 EF and EF-S lenses and all EX Series Speedlite flash units. E-TTL II passes data such as focal length and distance information from compatible EF lenses to the Speedlites for consistently accurate flash exposures.

Connectivity
Video Out allows TV screen review. Fast data transfer comes standard with USB 2.0 Hi-Speed.

Short summary description Canon EOS 400D + EF-S 17-85mm 10.1 MP CMOS 3888 x 2592 pixels Black:

Canon EOS 400D + EF-S 17-85mm, 10.1 MP, 3888 x 2592 pixels, CMOS, 18 oz (510 g), Black

Long summary description Canon EOS 400D + EF-S 17-85mm 10.1 MP CMOS 3888 x 2592 pixels Black:

Canon EOS 400D + EF-S 17-85mm. Megapixel: 10.1 MP, Sensor type: CMOS, Maximum image resolution: 3888 x 2592 pixels. Display diagonal: 2.5". PictBridge. Weight: 18 oz (510 g). Product color: Black

Specs
Recommended products
Similar products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.