location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Panasonic EW3153W blood pressure unit 2 user(s)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Panasonic Check ‘Panasonic’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
EW3153W
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
EW3153W
Category:
Device used for measuring blood pressure.
Blood Pressure Units Check ‘Panasonic’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Panasonic: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 6911
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:32:10
The date of the most recent change of the data-sheet in Icecat's system
Long product name Panasonic EW3153W blood pressure unit 2 user(s) :
The short editorial description of Panasonic EW3153W blood pressure unit 2 user(s)

Wireless Display, pulse range 30 - 160
More>>>
Short summary description Panasonic EW3153W blood pressure unit 2 user(s):
This short summary of the Panasonic EW3153W blood pressure unit 2 user(s) data-sheet is auto-generated and uses the product title and the first six key specs.

Panasonic EW3153W, 2 user(s), 30 - 160, 6 V, 3.42 lbs (1.55 kg), 3.25 x 11.6 x 11.1" (82.5 x 295.3 x 282.6 mm)

Long summary description Panasonic EW3153W blood pressure unit 2 user(s):
This is an auto-generated long summary of Panasonic EW3153W blood pressure unit 2 user(s) based on the first three specs of the first five spec groups.

Panasonic EW3153W. Number of users: 2 user(s), Pulse rate range: 30 - 160. Battery voltage: 6 V. Weight: 3.42 lbs (1.55 kg). Dimensions (WxDxH): 3.25 x 11.6 x 11.1" (82.5 x 295.3 x 282.6 mm)

Source Testseek summary Average rating
Reviews
Updated:
2017-03-01 10:31:59
Uk has collected 1 expert review for Panasonic EW3153W blood pressure unit 2 user(s) and the rating is 70 of 100. Click below and use Uk to find all ratings, product awards and conclusions.
70%
Source Review comments Score
wired.com
Updated:
2017-03-01 10:31:59
Hypertension, commonly known as high blood pressure, affects one in three adults in the U.S. (That's roughly 70 million people.) More and more patients, either those already diagnosed or those at risk, are opting out of the hospital gown and choosing to m...
Good Measuring process is simple, quick and relatively comfortable. Wireless display is easy to figure out, and the handheld unit is easy to carry with you to the doctor's office if you want to discuss the readings you took at home. Tracks you and one other pe...
Bad Not portable — the distance from the living room to the kitchen is about as far as I'd want to carry it...
70%