location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

VTech Mijn Eerste 100 Woordjes

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
VTech Check ‘VTech’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Mijn Eerste 100 Woordjes
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
80-601542
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
3417766015426
Category:
Also known as educational toys, these are toys that help to teach children about literacy, numeracy, shapes etc.
Learning Toys Check ‘VTech’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by VTech: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 174911
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 12 Jun 2024 15:29:55
The date of the most recent change of the data-sheet in Icecat's system
More>>>
Short summary description VTech Mijn Eerste 100 Woordjes:
This short summary of the VTech Mijn Eerste 100 Woordjes data-sheet is auto-generated and uses the product title and the first six key specs.

VTech Mijn Eerste 100 Woordjes, 1.5 yr(s), Speaking function, Batteries required, AA, Synthetic, Multicolor

Long summary description VTech Mijn Eerste 100 Woordjes:
This is an auto-generated long summary of VTech Mijn Eerste 100 Woordjes based on the first three specs of the first five spec groups.

VTech Mijn Eerste 100 Woordjes. Recommended age (min): 1.5 yr(s), Recommended age (max): 4 yr(s), Speaking function. Batteries required, Battery type: AA. Material: Synthetic, Product color: Multicolor

Features
Product color *
Multicolor
Material *
Synthetic
Suggested gender *
Boy/Girl
Recommended age (min) *
1.5 yr(s)
Recommended age (max)
4 yr(s)
Sounding
No
Speaking function
Yes
Languages support
English, Dutch
Assembly required
No
Country of origin
China
Preassembled
Yes
Certification
CE
Learning & training skills
Learning & training skills
Hand-eye coordination development, Sounds learning, Music learning, Words learning, Flora & fauna learning, Colours learning
Power
Power source type
Battery
Batteries required
Yes
Battery type
AA
Rechargeable
No
Number of batteries supported
2
Weight & dimensions
Width
9.37" (238 mm)
Depth
1.89" (48 mm)
Height
9.17" (233 mm)
Weight
23.7 oz (673.3 g)
Packaging data
Package width
11.8" (300 mm)
Package depth
2.56" (65 mm)
Package height
11" (279 mm)
Package weight
32.8 oz (929.3 g)
Package volume
5440.5 cm³
Packaging content
Batteries included
Yes
Logistics data
Master (outer) case width
16.7" (423 mm)
Master (outer) case length
12.7" (323 mm)
Master (outer) case height
12" (306 mm)
Quantity per master (outer) case
6 pc(s)
Master (outer) case GTIN (EAN/UPC)
63417766015428
Master (outer) case weight
12.7 lbs (5.75 kg)
Master (outer) case volume
41808.47 cm³
Country Distributor
Belgium 2 distributor(s)